Products specifications Report Issue?

Category Relays>Automotive Relays
Mfr Panasonic
Series AEV
Package Bulk
Coil Type Non Latching
Coil Current 1.9 A
Coil Voltage 24VDC
Contact Form SPST-NO (1 Form A)
Contact Rating (Current) 300 A
Switching Voltage 450VDC - Nom
Must Operate Voltage 18 VDC
Must Release Voltage 4 VDC
Operate Time 30 ms
Release Time 10 ms
Features -
Mounting Type Chassis Mount
Termination Style Stud
Temperature Range - Operating -40°C ~ 85°C
Contact Material -
Coil Power 3.8W
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8536.41.0050
Standard Package 5 pcs
Win Source Part Number 1381367-AEV19024
Ultra Librarian 3D Model Ultra Librarian AEV19024 CAD Model

Description

The AEV19024 is an automotive relay from the AEV series.

  • Series: AEV
  • Termination Style: Stud
  • Contact Form: SPST-NO (1 Form A)
  • Coil Current: 1.9A
  • Coil Voltage: 24VDC
  • Contact Rating: 300A
  • Switching Voltage: 450VDC
  • Mounting Type: Chassis Mount

You May Also Be Interested in

Panasonic
RELAY AUTOMOTIVE SPDT 20A 24V
Lowest to $2.1348
ECAD model for CB1-24V
Panasonic
RELAY AUTOMOTIVE SPST 30A 12V
Lowest to $7.9203
ECAD model for ACNM7112
Panasonic
RELAY AUTOMOTIVE SPDT 20A 12V /
Lowest to $7.6819
ECAD model for JJM1-12V
Omron
SUPER MICRO RELAY /
Need more? Email Us
ECAD model for G8N-1H-DC12-SK
TE Connectivity
RELAY AUTOMOTIVE SPDT 60A 24V
Lowest to $41.5518
ECAD model for 6-1393302-3
Panasonic
RELAY AUTOMOTIVE SPST 40A 12V /
Need more? Email Us
ECAD model for CB1A-12V
Panasonic
RELAY AUTOMOTIVE SPST 10A 12V
Need more? Email Us
ECAD model for AEV110122
Panasonic
CP POWER RELAY 1 FORM C 12V
Lowest to $4.8896
ECAD model for CP1H-12V
Panasonic
RELAY AUTOMOTIVE SPST 300A 24V
Lowest to $244.2106
ECAD model for AEV19024

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL-REEL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.3634
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $244.2106 $244.2106
2+ $218.9475 $437.8950
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 12 pieces
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention