EN
  • EN
  • DE

CD4504BPWRG4

Part No CD4504BPWRG4
Manufacturer Texas Instruments
Catalog Logic - Translators, Level Shifters
Description CMOS Hex Voltage Level Shifter for TTL-to-CMOS or CMOS-to-CMOS Operation
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1159814-CD4504BPWRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CD4504BPWRG4 CAD Model

Description

Product Overview: CD4504BPWRG4 from Texas Instruments

The CD4504BPWRG4 is a high-performance CMOS Hex Voltage Level Shifter manufactured by Texas Instruments. It is designed to solve the interface compatibility problems encountered when connecting devices that operate at different voltage levels. This versatile component is essential in multi-voltage systems and is widely used in applications such as data communication, signal conversion, and microcontroller interfacing.

Key Features

  • Voltage Level Translation: The CD4504BPWRG4 provides level shifting capabilities for converting signals from one logic level to another, accommodating a wide range of input voltages from 3V to 15V and translating them to corresponding output voltages in the same range.
  • Hex Inverter: This device contains six independent inverters, allowing for simultaneous level translation of up to six different signals.
  • High-Speed Operation: It offers fast propagation delays, ensuring minimal signal lag and making it suitable for high-speed applications.
  • Low Power Consumption: The low power design of the CD4504BPWRG4 makes it an energy-efficient choice for battery-powered and power-sensitive devices.
  • Wide Operating Temperature: It is designed to operate over a broad temperature range, ensuring reliability and performance in various environmental conditions.

Package and Quality

The CD4504BPWRG4 comes in a TSSOP (Thin Shrink Small Outline Package) form factor, which is ideal for space-constrained applications. The package is lead-free and RoHS compliant, adhering to environmental standards and regulations.

Applications

This level shifter is suitable for a variety of applications, including:

  • Interfacing between microcontrollers and peripherals with different voltage requirements.
  • Signal conversion in multi-voltage systems.
  • Data communication in consumer electronics, such as smartphones and tablets.
  • Industrial control systems requiring voltage level translation.

The CD4504BPWRG4 from Texas Instruments is a reliable and flexible solution for designers looking to bridge the gap between components with mismatched voltage levels, ensuring seamless communication and interoperability within electronic systems.

You May Also Be Interested in

Maxim Integrated
PECI-to-I2C Translator | IC TRNSLTR UNIDIRECTIONAL 10UMAX
Need more? Email Us
ON Semiconductor
IC XLATOR LVTTL/CMOS-PECL 32LQFP
Lowest to $27.0286
Texas Instruments
IC BUS TRANSCVR TRI-ST SC70-6
Need more? Email Us
ON Semiconductor
IC XLATOR 9B LTCH TTL-ECL 28PLCC
Lowest to $11.5731
Microchip Technology
IC TRANSLATOR DIFF 3.3V 8-SOIC
Need more? Email Us
Texas Instruments
8-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL 24VQFN
Lowest to $0.3984
NXP / Nexperia
TXRX TRANSLATING DUAL 14-TSSOP
Lowest to $0.7134
ON Semiconductor
9-Bit ECL to TTL Translator | IC TRNSLTR UNIDIRECTIONAL 28PLCC
Need more? Email Us
NXP / Nexperia
TXRX TRANSLATING DUAL 12WLCSP
Lowest to $0.7930

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
215+ $0.2363 $50.8045
520+ $0.1939 $100.8280
800+ $0.1879 $150.3200
1,105+ $0.1818 $200.8890
1,425+ $0.1758 $250.5150
1,905+ $0.1576 $300.2280
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 311,028 pieces
MOQ: 215 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess