EN
  • EN
  • DE

BCM3520KQLGP20

Part No BCM3520KQLGP20
Manufacturer Broadcom Limited
Catalog Custom Parts (B - D)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1213224-BCM3520KQLGP20
Categories Custom Parts
Manufacturer Broadcom Limited
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BCM3520KQLGP20 CAD Model

Description

The BCM3520KQLGP20 is a front-end receiver System-on-Chip (SoC) from Broadcom, primarily designed for satellite set-top box (STB) applications. It integrates a tuner, demodulator, and forward error correction (FEC) into a single chip, enabling efficient and cost-effective satellite signal reception.

Applications:

  • Satellite set-top boxes (STBs)
  • Satellite TV receivers
  • Direct broadcast satellite (DBS) systems

Features:

  • Integrated tuner, demodulator, and FEC
  • Supports DVB-S and DVB-S2 standards
  • Low power consumption
  • High sensitivity for weak signal reception
  • Advanced channel equalization
  • Flexible interfaces for connecting to other system components

Benefits:

  • Reduced system cost due to integration of multiple functions
  • Improved performance in challenging signal environments
  • Lower power consumption leading to energy savings
  • Simplified system design and manufacturing
  • Enhanced picture quality and reliability

Additional Details:

The BCM3520KQLGP20 supports both DVB-S (Digital Video Broadcasting – Satellite) and DVB-S2 standards, allowing it to be used in a wide range of satellite broadcasting systems. The integrated tuner provides a wide input frequency range, while the demodulator extracts the digital data from the received signal. The FEC block corrects errors in the data stream, ensuring reliable delivery of the content. This chip is designed for low power consumption, making it suitable for energy-efficient STBs. The advanced channel equalization capabilities of the BCM3520KQLGP20 allows it to mitigate the effects of multipath and other channel impairments, improving signal quality. It provides flexible interfaces to connect to other components of the STB, such as the processor and memory.

You May Also Be Interested in

AVX Corp/Kyocera Corp
Lowest to $0.9794
TDK Corporation
Lowest to $0.4590
Fenghua Electronics
Ferrite bead EMI-CBW0603 (160808) SMD Z=1k0 Ohm Rdc=0.6R Imax=0.5A 4k/reel, Fenghua
Lowest to $0.0069
Diodes Incorporated
ZENER DIODE SOT23 T&R 3K / Zener Diode 18 V 300 mW ±6.39% Surface Mount SOT-23-3
Lowest to $4.3657
Comchip Technology
DIODE SWITCHING 75V SOT563 / Diode Array 2 Independent Standard 75 V 200mA Surface Mount SOT-563, SOT-666
Need more? Email Us
Diodes Incorporated
DIODE ZENER 27.69V 500MW SOD323F / Zener Diode 27.69 V 500 mW ±3% Surface Mount SOD-323F
Lowest to $0.0747
ACX
Lowest to $0.1640
SHENZHEN FUMAN ELECTRONICS CO., LTD.
Lowest to $0.0402
Chilisin
Lowest to $0.0021

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.7932 $58.7592
15+ $8.0353 $120.5295
23+ $7.7847 $179.0481
31+ $7.5329 $233.5199
40+ $7.2823 $291.2920
54+ $6.5292 $352.5768
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,446 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess