The CD4504BPW from Texas Instruments is a versatile hex voltage level shifter designed for use in digital systems to interface different logic levels. This integrated circuit is perfect for applications that require the translation of signal levels from one logic level to another, ensuring compatibility between devices operating at different voltage domains.
Key Features
- Logic Level Translation: Capable of translating signals between high logic levels (up to 18V) and low logic levels (down to standard TTL levels).
- Hex Inverter: Contains six independent inverter circuits, providing the flexibility to convert multiple signals simultaneously.
- Wide Operating Voltage Range: Operates across a broad voltage range from 3V to 18V, making it suitable for interfacing with a wide array of devices.
- High Sink Current: Offers a high sink current capability of 6.8 mA at 18V, ensuring reliable performance in demanding applications.
- Low Power Consumption: Designed for low power consumption, which is critical for battery-powered and energy-efficient systems.
- Standardized Packaging: Available in a 16-pin TSSOP (Thin Shrink Small Outline Package), providing a compact footprint for space-constrained applications.
Applications
The CD4504BPW is ideal for a multitude of applications where logic level conversion is necessary. It is commonly used in:
- Multivoltage digital system integration
- Microcontroller-based systems requiring level shifting
- Signal interfacing between different electronics components or boards
- Communication systems with mixed voltage interfaces
- Legacy system upgrades where newer components must interface with older logic levels
Product Specifications
| Part Number |
CD4504BPW |
| Manufacturer |
Texas Instruments |
| Package Type |
TSSOP-16 |
| Operating Temperature |
-55°C to +125°C |
For engineers and designers looking for a reliable and flexible solution for voltage level translation, the CD4504BPW from Texas Instruments stands out as a smart choice. Its robust design, combined with Texas Instruments' reputation for quality, ensures that it will meet the stringent requirements of modern digital systems.