EN
  • EN
  • DE

MAX6709MUB

Part No MAX6709MUB
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description IC SUPERVISOR QUAD VOLT MONITOR
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
Mfr Maxim Integrated
Package Bulk
Product Status Active
Programmable Not Verified
Type Multi-Voltage Supervisor
Number of Voltages Monitored 4
Voltage - Threshold 2.63V, Adj, Adj, Adj
Output Open Drain or Open Collector
Reset Active Low
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package 10-uMAX
Base Product Number MAX6709
Standard Package 85 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 631965-MAX6709MUB
Ultra Librarian 3D Model Ultra Librarian MAX6709MUB CAD Model

Description

Maxim Integrated MAX6709MUB Product Overview

The MAX6709MUB from Maxim Integrated is a precision, low-power quad voltage monitor designed to increase the reliability of power-sensitive systems. This compact and versatile component is essential for applications requiring monitoring of multiple voltage rails to ensure proper system operation.

Operating over a wide voltage range, the MAX6709MUB can monitor voltages as low as 1.575V and as high as 5.5V, making it suitable for a variety of electronic devices. Each of the four monitored voltages has its own voltage threshold, which can be set with external resistors. This allows for a high degree of customization and flexibility to meet the specific needs of the application.

The device comes in a small, 10-pin µMAX package, which is ideal for space-constrained applications. Despite its small size, the MAX6709MUB does not compromise on performance, offering a low supply current of only 7µA (typical), which is beneficial for power-sensitive designs.

Key features of the MAX6709MUB include a reset timeout period that is externally adjustable, providing designers with the ability to set the duration of the reset signal according to their system requirements. It also has a manual reset input, which allows for a system reset to be triggered by external events or user intervention, adding an extra layer of control and safety.

Maxim Integrated has designed the MAX6709MUB with reliability in mind, incorporating features such as over-temperature protection and a robust reset output stage capable of sinking and sourcing current. This ensures that the device can handle challenging environmental conditions and continue to operate reliably.

In summary, the MAX6709MUB is a highly reliable, versatile, and energy-efficient solution for voltage monitoring in multi-voltage systems. Its precision and customizability make it an excellent choice for a wide range of applications, including portable devices, computers, and industrial systems where multiple supply voltages need to be accurately monitored to safeguard against power failures and ensure continuous operation.

You May Also Be Interested in

MICROSS/On Semiconductor
IC SUPERVISOR 1 CHANNEL 5TSOP
Lowest to $0.2911
AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165
UTC
SOT-143 Supervisors RoHS
Lowest to $0.1456
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SC70-4
Lowest to $1.9792
Maxim Integrated
40us Active High 1.5V~5.5V 1 UDFN-6(1x1.5) Supervisors
Lowest to $1.9792
SG Micro Corp
240ms Active Low 1V~5.5V 1 SOT-23-3 Supervisors RoHS
Lowest to $0.1601
Analog Devices Inc.
IC SUPERVISOR 4 CHANNEL 16SSOP
Lowest to $9.0224
Analog Devices Inc.
IC SUPERVISOR 3 CHANNEL 8DFN
Lowest to $12.2239
SG Micro Corp
SC-70-4(R) Supervisors RoHS
Lowest to $0.2329

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.0078 $60.0780
24+ $4.9295 $118.3080
37+ $4.7755 $176.6935
50+ $4.6214 $231.0700
65+ $4.4673 $290.3745
87+ $4.0052 $348.4524
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess