EN
  • EN
  • DE

CD4504BMPWREP

Part No CD4504BMPWREP
Manufacturer Texas Instruments
Catalog Logic - Translators, Level Shifters
Description IC TRANSLATOR UNIDIR 16TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Translators, Level Shifters
Mfr Texas Instruments
Series 4000B
Package Tape & Reel
Product Status Active
Translator Type Voltage Level
Channel Type Unidirectional
Number of Circuits 1
Channels per Circuit 6
Voltage - VCCA 5 V ~ 15 V
Voltage - VCCB 5 V ~ 15 V
Output Type Non-Inverted
Temperature Range - Operating -55°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 16-TSSOP
Base Product Number CD4504
Standard Package 2,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 577125-CD4504BMPWREP
Ultra Librarian 3D Model Ultra Librarian CD4504BMPWREP CAD Model

Description

Product Overview: CD4504BMPWREP

The CD4504BMPWREP is a high-performance, CMOS Hex voltage level shifter manufactured by Texas Instruments. This device is designed specifically for the purpose of converting logical voltage levels to match the requirements of different environments within electronic systems. The CD4504BMPWREP is part of Texas Instruments' military and space-grade product line, ensuring reliability and durability even under the most demanding conditions.

This voltage level shifter is capable of translating inputs from 3V logic to 18V logic and vice versa, making it an ideal choice for interfacing between low-voltage digital microcontrollers and high-voltage systems. The device's versatility is further enhanced by its capability to support mixed-voltage systems, where it can seamlessly translate signals between different logic levels.

Key Features:

  • Wide Voltage Range: The CD4504BMPWREP operates over a broad voltage range from 3V to 18V, accommodating various logic levels for maximum flexibility in system design.
  • Hex Level Shifting: With six independent level-shifting channels, this device can handle multiple signals simultaneously, making it highly efficient for complex circuit designs.
  • Enhanced Durability: As a part of the military and space-grade product line, it is built to meet stringent quality standards, ensuring performance in extreme conditions.
  • Low Power Consumption: The CMOS technology used in the CD4504BMPWREP ensures low power dissipation, which is crucial for battery-operated and energy-sensitive applications.
  • High Noise Immunity: The device features a balanced propagation delay and transition times, providing a high degree of noise immunity and stable operation.

The CD4504BMPWREP is available in a TSSOP (Thin Shrink Small Outline Package), which is suitable for space-constrained applications. Its small form factor does not compromise on the robustness or the functionality of the device.

With its comprehensive set of features, the CD4504BMPWREP from Texas Instruments is a highly reliable solution for system designers looking to bridge the gap between different voltage domains within their electronic systems. Whether it's for military, aerospace, or industrial applications, the CD4504BMPWREP meets the needs for high performance and resilience.

For detailed specifications, application circuits, and additional information, designers are encouraged to consult the datasheet and support documentation available on the Texas Instruments website.

You May Also Be Interested in

Texas Instruments
16-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL 54BGA
Lowest to $64.0713
Maxim Integrated
PECI-to-I2C Translator | IC TRNSLTR UNIDIRECTIONAL 10UMAX
Need more? Email Us
Nexperia USA Inc.
IC TRANSLATR TXRX 3.6V 16DHVQFN / Translation Transceiver 2 Element 4 Bit per Element 3-State Output 16-DHVQFN (2.5x3.5)
Lowest to $0.7446
NXP / Nexperia
74AVC2T45 - DUAL-BIT, DUAL-SUPPL / Voltage Level Translator Bidirectional 1 Circuit 2 Channel 500Mbps 8-XSON (1.35x1)
Lowest to $0.4897
Texas Instruments
IC BUS TRANSCVR TRI-ST SOT-563
Lowest to $0.3774
Texas Instruments
IC I2C BUS REP LVL-TRANSL 8VSSOP
Lowest to $0.3412
Texas Instruments
12-BIT GTL-/GTL/GTL+ TO LVTTL TRANSLATOR | IC TRNSLTR UNIDIR 28TSSOP
Lowest to $4.6042
Texas Instruments
8-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL 24VQFN
Lowest to $0.3984
Microchip Technology
5V/3.3V TTL-TO-DIFFERENTIAL PECL TRANSLATOR | IC TRNSLTR UNIDIRECTIONAL 8SOIC
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.0532 $51.9044
40+ $2.5052 $100.2080
62+ $2.4269 $150.4678
86+ $2.3486 $201.9796
111+ $2.2704 $252.0144
148+ $2.0355 $301.2540
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,200 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess