EN
  • EN
  • DE
  • IT

MAX748AEPA+

Part No MAX748AEPA+
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK 3.3V 500MA 8DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Function Step-Down
Topology Buck
Output Type Fixed
Voltage - Input (Minimum) 3.3V
Voltage - Input (Maximum) 16V
Min/Fixed Output Voltage 3.3V
Output Current 500mA
Switching Frequency 180kHz
Temperature Range - Operating -40°C ~ 85°C
Mounting Style Through Hole
Manufacturer Package 8-DIP
Supplier Device Package 8-PDIP
Family Part Number MAX748
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 706394-MAX748AEPA+
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX748AEPA+ CAD Model

Description

The MAX748AEPA+ is a high-performance, precision voltage regulator designed and manufactured by Maxim Integrated, a renowned leader in analog and mixed-signal engineering. This component is a staple in power management solutions, ideal for applications requiring a stable and reliable voltage supply.

Key Features

  • Adjustable Output: The MAX748AEPA+ offers an adjustable output voltage range, making it versatile for various applications where specific voltage levels are needed.
  • High Accuracy: Precision voltage regulation ensures high accuracy, which is critical for sensitive electronic circuits and systems.
  • Low Dropout Voltage: Its low dropout voltage feature allows for efficient operation even when the supply voltage is close to the output voltage, reducing power loss and improving efficiency.
  • Thermal Protection: Built-in thermal protection safeguards the device against overheating, ensuring long-term reliability and stability.
  • Wide Operating Temperature Range: The MAX748AEPA+ is designed to operate over a broad temperature range, making it suitable for industrial and harsh-environment applications.

Applications

The versatile nature of the MAX748AEPA+ makes it an ideal choice for a wide array of applications, including:

  • Power supplies for analog circuits
  • Data acquisition systems
  • Microprocessor and microcontroller systems
  • Battery-powered devices
  • Automotive electronics
  • Telecommunications equipment

Technical Specifications

The MAX748AEPA+ comes in an 8-pin PDIP package and is characterized by several technical specifications that make it a robust choice for power regulation needs:

  • Package Type: 8-Pin PDIP
  • Output Voltage Range: Adjustable
  • Dropout Voltage: Low
  • Operating Temperature Range: Specified for full temperature range
  • Additional Features: Thermal protection, high accuracy

Overall, the MAX748AEPA+ from Maxim Integrated is a high-quality voltage regulator that combines flexibility, accuracy, and reliability, making it a top choice for designers and engineers seeking a dependable power management solution.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 600MA SOT583
Lowest to $2.0560
Texas Instruments
TPS55340RTERG4 Texas Instruments Switching Voltage Regulators 5-A 40-V wide VIN bo ost flyback & SE datasheet, inventory, & pricing.
Lowest to $1.5444
Microchip Technology
IC REG BOOST 3V 800MA 8DFN
Need more? Email Us
Richtek USA Inc.
IC REG BUCK ADJ 3.5A 8SOP
Lowest to $5.2389
Texas Instruments
IC REG BUCK ADJ 8A 10VQFN
Lowest to $2.8523
Texas Instruments
IC REG BUCK ADJ 1A 6VSON
Lowest to $1.7463
Texas Instruments
TPS62160DSGRG4 Texas Instruments Switching Voltage Regulators 3V-17V 1A Step-Down Converters with DCS- datasheet, inventory, & pricing.
Lowest to $0.4715
Maxim Integrated
IC REG CHARGE PUMP 5V 50MA 8PDIP
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ/1V 2.5A 16TQFN
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess