Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Logic Type D-Type, Addressable
Output Type Standard
Supply Voltage - Operating 3 V to 18 V
Independent Circuits 1
Propagation Delay Time (ns) 50ns
Current - Output High, Low 6.8mA, 6.8mA
Temperature Range - Operating -55°C to 125°C
Mounting SMD (SMT)
Case / Package 16-SOIC
Win Source Part Number 083133-CD4099BM96
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CD4099BM96 CAD Model

Description

CD4099BM96 Detailed Description

The CD4099BM96 is a versatile 8-bit addressable latch suitable for various electronic applications. Built using CMOS technology, it provides efficient data latch functionality with low power requirements.

  • Reduced Power Consumption: Ideal for battery-powered applications.
  • Wide Range Logic Voltage: Allows for flexible design parameters.
  • Optimized Switching Speed: Enhances response time for timeliness.

Applications

  • Data Bussing
  • Event Sequencing
  • Machine States
  • Code Conversion

Features and Benefits

  • Efficient CMOS Technology: Results in minimal power loss.
  • High-Speed Operation: Suitable for fast-paced applications.
  • High-Volume Availability: Ensures a stable supply for large-scale projects.

Overall, the CD4099BM96 is a robust component for handling digital data, excelling in environments where precision and power efficiency are crucial.

You May Also Be Interested in

Texas Instruments
IC OCT D TRANSP LATCH 20-SOIC / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC
Lowest to $1.3038
ECAD model for SN74LV373ADW
Nexperia USA Inc.
IC OCTAL D TRANSP LATCH 20DHVQFN / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-DHVQFN (4.5x2.5)
Lowest to $0.2521
ECAD model for 74LVC373ABQ,115
Texas Instruments
IC PWR OCT D LATCH 20-SOIC
Lowest to $2.2120
ECAD model for TPIC6B273DWRG4
Texas Instruments
IC OCT TRANSP LATCH INV 20-DIP
Need more? Email Us
ECAD model for CD74ACT373E
Texas Instruments
IC OCTAL D-TYPE LATCH 20-SOIC
Lowest to $7.0910
ECAD model for TPIC6273DW
Texas Instruments
IC 8BIT ADDRESSABLE LATCH 20SOIC
Need more? Email Us
ECAD model for TPIC6B259DWRG4
Nexperia USA Inc.
IC INTERFACE 20BIT BUS 56TSSOP / D-Type Transparent Latch 2 Channel 10:10 IC Tri-State 56-TSSOP
Need more? Email Us
ECAD model for 74ALVCH16841DGGY
ON Semiconductor
Low Voltage 16-Bit Transparent Latch with 3.6V Tolerant Inputs and Outputs and 26Ω Series Resistors in Outputs | IC LATCH TRANSP 16BIT LV 48TSSOP
Lowest to $1.8278
ECAD model for 74VCX162373MTD
ON Semiconductor
Quint Latch | IC DTYPE LATCH QUINT 20PLCC
Need more? Email Us
ECAD model for MC10H175FN

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.3924
ECAD model for FT232RL-REEL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.6505 $52.0400
190+ $0.5338 $101.4220
295+ $0.5171 $152.5445
400+ $0.5004 $200.1600
520+ $0.4837 $251.5240
695+ $0.4337 $301.4215
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 10,210 pieces
MOQ: 80 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention