EN
  • EN
  • DE

74ALVCH16841DGGY

Part No 74ALVCH16841DGGY
Manufacturer Nexperia USA Inc.
Catalog Logic - Flip Flops
Description IC INTERFACE 20BIT BUS 56TSSOP / D-Type Transparent Latch 2 Channel 10:10 IC Tri-State 56-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Latches
Mfr Nexperia USA Inc.
Series 74ALVCH
Package Tape & Reel (TR)
Logic Type D-Type Transparent Latch
Output Type Tri-State
Voltage - Supply 2.3V ~ 3.6V
Independent Circuits 2
Delay Time - Propagation 2.5ns
Current - Output High, Low 24mA, 24mA
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 56-TFSOP (0.240", 6.10mm Width)
Supplier Device Package 56-TSSOP
Base Product Number 74ALVCH16841
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 935259090518
Standard Package 2,000
Win Source Part Number 1044428-74ALVCH16841DGGY
Ultra Librarian 3D Model Ultra Librarian 74ALVCH16841DGGY CAD Model

Description

The 74ALVCH16841DGGY is a D-Type Transparent Latch that comes with two independent circuits.

  • Output Type: Tri-state
  • Current Output High and Low: 24mA
  • Propagation Delay Time: 2.5ns
  • Voltage Supply Range: 2.3V to 3.6V
  • Package/Case: 56-TFSOP
  • Width: 6.10mm
  • Temperature Range: -40°C to 85°C

You May Also Be Interested in

Texas Instruments
IC D-TYPE POS TRG DUAL 14SOIC
Lowest to $0.6199
Texas Instruments
IC D-TYPE POS TRG DUAL 14SOIC
Lowest to $0.2814
ON Semiconductor
5V ECL 6-Bit D Register | IC FF D-TYPE SNGL 6BIT 28PLCC
Lowest to $5.6449
ON Semiconductor
Differential Clock D Flip-Flop | IC FF D-TYPE SNGL 1BIT 8SOIC
Lowest to $3.0533
Texas Instruments
IC JK TYPE NEG TRG DUAL 14DIP
Lowest to $1.2415
ON Semiconductor
Hex D Master-Slave Flip-Flop | IC FF D-TYPE SNGL 6BIT 20PLCC
Lowest to $3.7165
ON Semiconductor
Differential Data and Clock D Flip-Flop | IC FF D-TYPE SNGL 1BIT 8SOIC
Lowest to $1.7588
ON Semiconductor
Dual D-Type Flip-Flop with Set and Reset | IC FF D-TYPE DUAL 1BIT 14TSSOP
Lowest to $0.0735
Fairchild/ON Semiconductor
IC D-TYPE POS TRG SNGL 16DIP
Lowest to $0.5047

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess