EN
  • EN
  • DE

74LVC373ABQ,115

Part No 74LVC373ABQ,115
Manufacturer Nexperia USA Inc.
Catalog Logic - Flip Flops
Description IC OCTAL D TRANSP LATCH 20DHVQFN / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-DHVQFN (4.5x2.5)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Latches
Mfr Nexperia USA Inc.
Series 74LVC
Package Tape & Reel
Logic Type D-Type Transparent Latch
Output Type Tri-State
Voltage - Supply 2.7V ~ 3.6V
Independent Circuits 1
Delay Time - Propagation 1.5ns
Current - Output High, Low 24mA, 24mA
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 20-VFQFN Exposed Pad
Supplier Device Package 20-DHVQFN (4.5x2.5)
Base Product Number 74LVC373
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 568-9359-6-ND,568-9359-1-ND,568-9359-2-ND,568-9359-2,568-9359-1,74LVC373ABQ-G,568-9359-6,74LVC373ABQ115,1727-7034-2,74LVC373ABQ-G-ND,1727-7034-1,935275055115,74LVC373ABQ,115-ND,1727-7034-6
Standard Package 3,000
Win Source Part Number 1040596-74LVC373ABQ,115
Ultra Librarian 3D Model Ultra Librarian 74LVC373ABQ,115 CAD Model

Description

The 74LVC373ABQ,115 is a D-Type Transparent Latch from the 74LVC series of Integrated Circuits (ICs).

  • Output Type: Tri-State
  • Independent Circuit: 1
  • Delay Time Propagation: 1.5ns
  • Voltage Supply: 2.7V to 3.6V
  • Package/Case: 20-VFQFN Exposed Pad
  • Supplier Device Package: 20-DHVQFN (4.5x2.5)
  • Operating Temperature: -40°C to 125°C
  • Current Output High: 24mA
  • Current Output Low: 24mA
  • Alternative Parts: SN74LVC573ARGYR, 74LVC573AD,118, 74LVC573AD,112, 74LVC574APW,118, 74LVT273D112, 74LVT374PW,112, and 74LVT273PW,112

You May Also Be Interested in

ON Semiconductor
Differential Data and Clock D Flip-Flop | IC FF D-TYPE SNGL 1BIT 8SOIC
Lowest to $1.7588
Texas Instruments
IC D-TYPE POS TRG DUAL 14SOIC
Lowest to $0.2814
Texas Instruments
OCTAL D-TYPE EDGE-TRIGGERED FLIP-FLOPS WITH 3-STATE OUTPUTS
Lowest to $0.5012
ON Semiconductor
Dual J-K Master-Slave Flip-Flop | IC FF JK TYPE DUAL 1BIT 20PLCC
Lowest to $3.7384
Texas Instruments
IC D-TYPE POS TRG DUAL 14SOIC
Lowest to $0.6199
Fairchild/ON Semiconductor
Flip Flop D-Type Pos-Edge 2-Element Automotive 14-Pin PDIP Rail / IC D-TYPE POS TRG DUAL 14DIP
Need more? Email Us
ON Semiconductor
Dual D-Type Flip-Flop with Set and Reset | IC FF D-TYPE DUAL 1BIT 14TSSOP
Lowest to $0.0735
Fairchild/ON Semiconductor
IC D-TYPE POS TRG SNGL 16DIP
Lowest to $0.5047
Texas Instruments
IC D-TYPE POS TRG SNGL 20SOIC
Lowest to $2.0095

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess