Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Logic Type D-Type, Addressable
Output Type Standard
Supply Voltage - Operating 3 V to 18 V
Independent Circuits 1
Propagation Delay Time (ns) 50ns
Current - Output High, Low 6.8mA, 6.8mA
Temperature Range - Operating -55°C to 125°C
Mounting Through Hole
Case / Package 16-PDIP
Win Source Part Number 012877-CD4099BE
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CD4099BE CAD Model

Description

CD4099BE Detailed Description

The CD4099BE is a CMOS 8-bit addressable latch that offers a high level of flexibility and utility in electronic circuit designs. It is designed to store and consolidate multiple digital inputs, making it an ideal component in various applications.

  • Clock Input: Allows for synchronization with the system clock.
  • CMOS Technology: Ensures low power consumption and wide operating voltage range.
  • High Noise Immunity: Provides reliability and stability in fluctuating environments.

Applications

  • Data Latching
  • Memory Addressing
  • Control Circuitry
  • Digital Signal Storage

Features and Benefits

  • Low Standby Power Dissipation: Enhances overall system efficiency.
  • Wide Operating Voltage Range: Suitable for a variety of operating conditions.
  • Compatibility with Standard Logic Families: Offers versatility in integration.

Additional details include its robust build and compatibility with modern electronic circuits, making the CD4099BE an essential component for efficient signal processing and memory management.

You May Also Be Interested in

Nexperia USA Inc.
IC TRANSP LATCH OCTAL D 20SSOP
Need more? Email Us
ECAD model for 74HCT573DB,118
NXP / Nexperia
IC OCTAL TRANSP LTCH 3ST 20TSSOP / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP
Lowest to $1.0246
ECAD model for 74ABT373APW,118
Texas Instruments
IC DUAL 4BIT LATCH 20V 24-TSSOP / D-Type Transparent Latch 2 Channel 8:8 IC Standard 24-TSSOP
Lowest to $2.0504
ECAD model for CD4508BPW
Nexperia USA Inc.
Latches 8-bit addressable latch
Lowest to $0.2563
ECAD model for 74HCT259D,653
Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS | IC D-TYPE LATCH SGL 3-ST 20SSOP
Need more? Email Us
ECAD model for SN74HCT573DBRG4
Nexperia USA Inc.
IC LATCH TRANSP OCT D 3ST 20SOIC
Lowest to $0.3079
ECAD model for 74HCT373D,653
Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS
Lowest to $1.3966
ECAD model for SN74LV573ANSR
IDT, Integrated Device Technology Inc
Need more? Email Us
ECAD model for IDT74FCT163373CTV
Nexperia USA Inc.
IC LATCH QUAD BISTABLE 16SOIC
Lowest to $0.5104
ECAD model for 74HC75D,653

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.6871
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3420
ECAD model for FT234XD-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention