Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1279667-VNS1NV04TR
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian VNS1NV04TR CAD Model

Description

STMicroelectronics VNS1NV04TR - Efficient Power Management Solution

The VNS1NV04TR from STMicroelectronics is an integral component for modern power management solutions, designed to deliver high efficiency and reliability. This device is a monolithic integrated circuit in a small outline package, designed specifically for low voltage, high-speed switching applications. It is part of STMicroelectronics' OMNIFET II™ family, which is known for providing robust and intelligent power switches with enhanced protection features.

Key Features

  • Low On-Resistance: The VNS1NV04TR boasts a low on-resistance, which translates to reduced power loss and improved overall efficiency in switching applications.
  • Thermal Shutdown: It is equipped with a thermal shutdown feature that protects the device from overheating, ensuring a longer operational lifespan.
  • Current Limiting: The integrated current limiting function prevents damage from overcurrent conditions, enhancing the safety and reliability of the power management system.
  • Short Circuit Protection: This device also includes short circuit protection, which safeguards both the switch and the load from potential damage due to unexpected short circuits.
  • ESD Protection: Electrostatic discharge protection is built-in, ensuring the device remains stable and functional even in environments prone to ESD events.
  • Low Threshold Voltage: The VNS1NV04TR is characterized by a low threshold voltage, making it suitable for low voltage applications.

Applications

The versatility of the VNS1NV04TR makes it an excellent choice for a wide array of applications. It is particularly well-suited for use in:

  • Automotive systems
  • Power management modules
  • Motor control circuits
  • LED driving solutions
  • Peripheral drivers

Quality and Environmental Compliance

STMicroelectronics is committed to delivering high-quality products that meet stringent environmental standards. The VNS1NV04TR is no exception, as it complies with RoHS and is free from harmful substances. This commitment ensures not only the safety of the users but also the protection of the environment.

In summary, the VNS1NV04TR from STMicroelectronics stands out as a robust, efficient, and reliable power switch solution. Its comprehensive protection features and low power dissipation make it an ideal choice for designers looking to enhance their power management systems across various applications.

You May Also Be Interested in

Texas Instruments
AUTOMOTIVE REINFORCED ISOLATED S / Power Switch/Driver 1:1 N-Channel 3A 8-SOIC
Lowest to $7.8782
ECAD model for TPSI3050QDWZRQ1
Micrel
High Side Load Switches for Consumer Applications
Need more? Email Us
ECAD model for MIC94093YC6
Infineon Technologies
Smart High-Side Power Switch for Industrial Applications
Lowest to $7.3864
ECAD model for ITS5215L
STMicroelectronics
IC PWR DRIVER N-CHANNEL 1:1 HPAK / Power Switch/Driver 1:1 N-Channel 60A HPAK
Lowest to $4.8245
ECAD model for VN5T016AH-E
Texas Instruments
5.5-V, 6-A, 10-M LOAD SWITCH WIT / Power Switch/Driver 1:1 N-Channel 6A 8-WQFN-HR (1.25x1.25)
Lowest to $0.3086
ECAD model for TPS22992SRXNR
ON Semiconductor
Advanced Load Management
Lowest to $1.2904
ECAD model for NCP45520IMNTWG-H
STMicroelectronics
OMNIFET II fully autoprotected Power MOSFET
Lowest to $1.0409
ECAD model for VND3NV04-E
STMicroelectronics
6-CHANNEL HIGH-SIDE DRIVER WITH / Power Switch/Driver 1:6 N-Channel 6.6A 32-QFN (6x6)
Lowest to $7.5321
ECAD model for VN9D30Q100FTR
Texas Instruments
IC PWR DRIVER N-CHAN 1:1 16TSSOP / Power Switch/Driver 1:1 N-Channel 500mA 16-TSSOP
Lowest to $0.4313
ECAD model for TPL7407LAQPWRQ1

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.0306
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.8245
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.6336
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.0306
ECAD model for FT230XS-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.9146 $68.5950
175+ $0.7503 $131.3025
270+ $0.7270 $196.2900
370+ $0.7037 $260.3690
480+ $0.6804 $326.5920
640+ $0.6093 $389.9520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,838 pieces
MOQ: 75 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention