EN
  • EN
  • DE

CD4078BNSR

Part No CD4078BNSR
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters - Multi - Function, Configurable
Description IC 8-IN NOR/OR GATE 14SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features NOR/OR Gate Configurable 1 Circuit 8 Input 14-SO
Manufacturer Texas Instruments
Series 4000B
Package Reel - TR
Operating Temperature Range -55°C ~ 125°C
Mounting Surface Mount
Package 14-SOIC (0.209", 5.30mm Width)
Case / Package 14-SO
Family Name CD4078
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number CD4078BNSRG4-ND, CD4078BNSRE4-ND, -296-14139-1-ND, -CD4078BNSRE4-NDR, -CD4078BNSRE4, 296-14139-6-NDR, CD4078BNSRE4, -CD4078BNSR-NDR, -296-14139-1, -CD4078BNSRG4, -CD4078BNSRG4-NDR, 296-14139-2, CD4078BNSRG4, 296-14139-1, 296-14139-6
Quantity per package 2000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 915089-CD4078BNSR
Ultra Librarian 3D Model Ultra Librarian CD4078BNSR CAD Model

Description

Product Overview: CD4078BNSR by Texas Instruments

The CD4078BNSR is a high-performance CMOS 8-Input NOR/OR Gate integrated circuit manufactured by Texas Instruments, a leader in the semiconductor industry. This versatile logic gate IC is designed to provide a wide range of digital logic solutions for complex combinational logic functions in various electronic applications.

With its 8-input capability, the CD4078BNSR is particularly useful in situations where multiple conditions need to be evaluated simultaneously. It can serve as either an 8-input NOR gate or an 8-input OR gate, depending on the needs of the application. This flexibility makes it a valuable component in digital systems where space is at a premium and multiple logic functions are required.

The CD4078BNSR operates over a broad voltage range from 3V to 18V and offers a balanced propagation delay and transition time. This allows for reliable and fast operation in both TTL (Transistor-Transistor Logic) and CMOS (Complementary Metal-Oxide-Semiconductor) environments. Its low power consumption and high noise immunity are hallmarks of the CMOS technology used in its design, making it an ideal choice for battery-operated devices, portable electronics, and other power-sensitive applications.

Encased in a convenient surface-mount package, the CD4078BNSR is designed for easy integration into printed circuit boards (PCBs). Its standard footprint ensures compatibility with most PCB design layouts, simplifying the design and manufacturing processes.

Key features of the CD4078BNSR include:

  • 8-input NOR/OR gate functionality
  • Wide operating voltage range (3V to 18V)
  • Low power consumption
  • High noise immunity characteristic of CMOS ICs
  • Compatible with TTL circuits
  • Surface-mount package for easy PCB integration

Whether used in digital computers, data processing systems, instrumentation, or control systems, the CD4078BNSR from Texas Instruments provides designers with a dependable and flexible logic solution. Its robustness and versatility make it an essential part of any electronics designer's toolkit.

You May Also Be Interested in

Texas Instruments
IC CONFIG MULTI-FUNC GATE SOT563 / Multi Function Gate 1-Element 2-IN CMOS 6-Pin SOT-563 T/R
Lowest to $0.9164
Fairchild/ON Semiconductor
IC 4-2-3-2INPUT AND-OR INV 14DIP
Lowest to $0.6985
STMicroelectronics
IC GATE NOR/OR 8INPUT 14-DIP
Lowest to $10.8293
Rochester Electronics
CONFIGURABLE MULTIFUNCTION GATE
Lowest to $0.1392
ON Semiconductor
AND/NAND Gate 1-Element 4-IN ECL 8-Pin TSSOP Tube / IC GATE AND/NAND ECL 2INP 8TSSOP
Need more? Email Us
Microchip Technology
IC GATE XOR/XNOR QUINT 28-PLCC
Need more? Email Us
ON Semiconductor
IC GATE AND/OR/INVERT 2INP 14DIP
Need more? Email Us
ON Semiconductor
OR/NOR Gate 2-Element 4-5-IN ECL 20-Pin PLLC Tube / IC 4-5 INPUT OR/NOR DUAL 20PLCC
Lowest to $3.2248
Texas Instruments
IC 2-IN AND-OR-INV GATE 14-TSSOP / AND-OR-Invert Gate 2-Element 2 Wide 2-IN CMOS 14-Pin TSSOP T/R
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9250 $50.8750
135+ $0.7590 $102.4650
205+ $0.7352 $150.7160
285+ $0.7115 $202.7775
365+ $0.6878 $251.0470
490+ $0.6167 $302.1830
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,180 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess