EN
  • EN
  • DE

CD54HCT373F

Part No CD54HCT373F
Manufacturer Texas Instruments
Catalog Logic - Latches
Description CD54HCT373 HIGH SPEED CMOS LOGIC / Channel IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Latches
Mfr Texas Instruments
Series 54HCT
Package Bulk
Product Status Active
Base Product Number 54HCT373
Standard Package 1 pcs
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 577345-CD54HCT373F
Ultra Librarian 3D Model Ultra Librarian CD54HCT373F CAD Model

Description

The CD54HCT373F is a high-performance, CMOS logic octal transparent latch manufactured by Texas Instruments, designed for use in applications requiring the capture and retention of an 8-bit data set. This integrated circuit (IC) belongs to the HCT family, which is characterized by its compatibility with high-speed CMOS logic while maintaining TTL switching levels, making it suitable for interfacing with both CMOS and TTL logic levels.

Key Features

  • Logic Type: Octal Transparent Latch
  • Logic Family: HCT (High-Speed CMOS, TTL Compatible)
  • Number of Bits: 8 bits
  • Output Type: 3-State Outputs
  • Package / Case: Standard DIP or Surface-Mount Packages
  • Operating Temperature Range: -55°C to 125°C
  • Supply Voltage: Typically 5V

Performance Characteristics

The CD54HCT373F is designed to deliver robust performance with fast setup and hold times. The octal transparent latch is capable of operating at a wide range of temperatures, ensuring reliability in various environments. The 3-state outputs allow for connection to a bus-oriented system without the need for external pull-up resistors, simplifying design and reducing component count.

Applications

Ideal for a broad range of applications, the CD54HCT373F can be utilized in systems that require temporary data storage or the transfer of data from one domain to another while maintaining data integrity. Common use cases include:

  • Buffering and storage in computers and peripherals
  • Data acquisition systems
  • Communication interfaces
  • System logic for industrial controls

Quality and Reliability

As with all Texas Instruments products, quality and reliability are at the forefront of the CD54HCT373F's design and manufacturing process. The device is rigorously tested to meet stringent industry standards, ensuring long-term performance in critical applications.

You May Also Be Interested in

Texas Instruments
IC 16BIT TRANSP D-LATCH 56BGA
Need more? Email Us
ON Semiconductor
IC TXRX/LATCH OCTAL 3ST 20-TSSOP
Lowest to $0.6508
Texas Instruments
IC D-TYPE LATCH SGL 3-ST 20TSSOP / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP
Lowest to $0.8468
Texas Instruments
IC D-TYP LATCH OCT TRANSP 20VQFN / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-VQFN (3.5x4.5)
Lowest to $0.2272
Texas Instruments
IC OCT D TRANSP LATCH 20-SOIC / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC
Lowest to $1.1641
Nexperia USA Inc.
IC ADDRESSABLE LATCH 8BIT 16SOIC
Lowest to $0.4716
Renesas Electronics America
IC TRANSP 16BIT D LATCH 48-TSSOP / D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-TSSOP
Need more? Email Us
NXP / Nexperia
IC DTYPE LATCH OCTAL 20SSOP / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SSOP
Need more? Email Us
Texas Instruments
IC QUAD NAND R/S LATCH 16SOIC
Lowest to $0.4136

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $24.5069 $73.5207
5+ $20.1082 $100.5410
8+ $19.4798 $155.8384
11+ $18.8514 $207.3654
14+ $18.2231 $255.1234
19+ $16.3379 $310.4201
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess