The CD4073B is a high-quality integrated circuit from Texas Instruments, renowned for its versatility and reliability in digital applications. This particular IC is a Triple 3-Input AND Gate, which is a fundamental component in digital electronics used to implement logical conjunctions. The CD4073B is designed to operate with a wide power supply voltage range, from 3V to 18V, making it suitable for use in various systems, including battery-powered devices, industrial controls, and automotive circuits.
Key Features
- Logic Type: Triple 3-Input AND Gate
- Supply Voltage Range: 3V to 18V
- Operating Temperature: -55°C to +125°C
- Output Current: Up to ±5.2 mA
- Standardized Symmetrical Output Characteristics
- High Noise Immunity: NIL = 30%, NIH = 30% of VDD at VDD = 18V
- 100% Tested for Quiescent Current at 20V
- 5V, 10V, and 15V Parametric Ratings
- Maximum Input Current of 1 µA at 18V (Full Package-temperature Range)
Applications
The CD4073B is widely used in various digital logic applications, including:
- Logic Function Implementation
- Signal Gating
- Binary Arithmetic
- Control Systems
- Alarm Systems
- Data Processing
Quality and Reliability
Texas Instruments is committed to providing high-quality products that meet the rigorous demands of the electronics industry. The CD4073B is no exception; it is manufactured using advanced processing techniques to ensure optimal performance and durability. Each IC undergoes comprehensive testing and quality assurance protocols to guarantee reliable operation in the field.
Environmental Compliance
The CD4073B adheres to environmental standards, including RoHS compliance, which restricts the use of hazardous substances in electronic equipment. This commitment to environmental responsibility ensures that the product is not only safe for consumers but also minimizes its ecological footprint.
For detailed specifications, application notes, and support resources, visit the Texas Instruments website or contact their customer support team.