EN
  • EN
  • DE
  • IT

CD4066BNS

Part No CD4066BNS
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC BILATERAL SWITCH 1 X 1:1 14SO  /  Bilateral, FET Switches 1 x 1:1 14-SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Mfr Texas Instruments
Series 4000B
Package Tube
Type Bilateral, FET Switches
Independent Circuits 4
Voltage Supply Source Dual Supply
Voltage - Supply 3V ~ 18V
Temperature Range - Operating -55°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 14-SOIC (0.209", 5.30mm Width)
Supplier Device Package 14-SO
Base Product Number CD4066
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 2156-CD4066BNS,296-53278,TEXTISCD4066BNS
Standard Package 50
Win Source Part Number 1174677-CD4066BNS
Ultra Librarian 3D Model Ultra Librarian CD4066BNS CAD Model

Description

Product Overview: Texas Instruments CD4066BNS

The CD4066BNS is a highly versatile quad bilateral switch integrated circuit, designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This IC allows signals to pass through its switches by controlling the voltage level at the control pins. It is a part of TI's CD4000 series of integrated circuits, known for their robustness and ease of use in a wide range of electronic applications.

Constructed using silicon-gate CMOS technology, the CD4066BNS ensures high-frequency switching combined with low power consumption, making it an ideal choice for both analog and digital applications. Each of the four independent bilateral switches is capable of controlling signals ranging from the very low levels typical of digital circuitry to the higher voltages and currents characteristic of analog systems.

The CD4066BNS operates effectively over a broad voltage range from 3V to 18V and offers low ON resistance, providing efficient signal transmission with minimal distortion. This feature, coupled with its high degree of linearity and very low ON resistance variation over the input-signal range, makes it a perfect fit for signal gating, chopping, modulation, demodulation, and switching applications in various electronic devices.

The device is packaged in a 14-pin plastic small-outline package, denoted by the 'NS' suffix in its product name. Its compact form factor allows for efficient use of PCB space, which is crucial for modern, space-constrained electronic designs. The CD4066BNS's pin configuration is designed for simple implementation and can be easily integrated into existing and new designs alike.

In summary, the Texas Instruments CD4066BNS is a reliable and flexible solution for designers looking to incorporate bilateral switches into their circuits. With its low power consumption, wide operating voltage range, and ease of use, the CD4066BNS stands out as a solid choice for both hobbyists and professional engineers working on a variety of projects, from simple logic gates to complex analog signal processing systems.

You May Also Be Interested in

Texas Instruments
IC DECODER/DEMUX 1 X 2:4 16-PDIP
Need more? Email Us
Renesas Electronics America
IC BUS SWITCH 4 X 1:1 48-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-PDIP
Need more? Email Us
Texas Instruments
IC REGISTER FILE 1 X 1:1 16-SOIC
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1 X 2:4 16-SOIC
Need more? Email Us
Texas Instruments
IC PRIORITY ENCOD 1X10:4 16-SOIC
Lowest to $1.8916
Nexperia USA Inc.
IC MULTIPLEXER 1 X 8:1 16-DIP
Need more? Email Us
Renesas Electronics America
IC BUS SWITCH 10 X 1:1 48-TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess