EN
  • EN
  • DE

CD40147BM

Part No CD40147BM
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC PRIORITY ENCOD 1X10:4 16-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Type Priority Encoder
Circuit 1 x 10:4
Independent Circuits 1
Current - Output High, Low 6.8mA, 6.8mA
Voltage Supply Source Single Supply
Voltage - Supply 3V ~ 18V
Temperature Range - Operating -55°C ~ 125°C
Mounting Type Surface Mount
Case / Package 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SOIC
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1499773-CD40147BM
Ultra Librarian 3D Model Ultra Librarian CD40147BM CAD Model

Description

N

You May Also Be Interested in

ON Semiconductor
IC DECODER/DEMUX 1 X 3:8 16-SOIC
Need more? Email Us
Texas Instruments
3-LINE TO 8-LINE DECODER/DEMULTI
Lowest to $43.6568
Texas Instruments
IC DATA SELECT/MUX 2X4:1 16TSSOP
Lowest to $5.8209
Nexperia USA Inc.
IC MUX/DEMUX 4 X 1:2 16XQFN
Lowest to $4.3657
ON Semiconductor
IC CROSSPOINT SWITCH 1X2:2 16QFN
Need more? Email Us
Renesas Electronics America
IC BUS SWITCH 10 X 1:1 48-TSSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC BUS FET EXCH SW 4X4:4 80QVSOP
Need more? Email Us
Renesas Electronics America
IC MULTIPLEXER 1 X 4:4 44-PLCC
Need more? Email Us
MACOM Technology Solutions
160X160 CROSSPOINT SWITCH 12.5GB
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8082 $54.2460
70+ $1.4836 $103.8520
105+ $1.4373 $150.9165
145+ $1.3909 $201.6805
190+ $1.3445 $255.4550
250+ $1.2055 $301.3750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 680 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess