EN
  • EN
  • DE

CD4048BM96

Part No CD4048BM96
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters - Multi - Function, Configurable
Description IC 8IN GATE EXPND MULTI 16SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable
Mfr Texas Instruments
Series 4000B
Package Tape & Reel
Product Status Active
Logic Type Multifunction Expandable
Number of Circuits 1
Number of Inputs 8
Schmitt Trigger Input No
Output Type Single-Ended
Current - Output High, Low 6.8mA, 6.8mA
Voltage - Supply 3V ~ 18V
Temperature Range - Operating -55°C ~ 125°C
Mounting Type Surface Mount
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SOIC
Base Product Number CD4048
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1371102-CD4048BM96
Ultra Librarian 3D Model Ultra Librarian CD4048BM96 CAD Model

Description

Product Overview: CD4048BM96 by Texas Instruments

The CD4048BM96 is a versatile CMOS Multifunctional Gate, engineered to deliver reliable performance for a wide range of digital applications. Manufactured by Texas Instruments, a leader in semiconductor solutions, this integrated circuit is designed to offer users multiple logic functions within a single chip.

Key Features

  • Logic Type: Configurable Multifunction Gate
  • Supply Voltage Range: 3 V to 18 V, accommodating various logic level requirements and ensuring compatibility with both TTL and CMOS technologies.
  • Operating Temperature: -55°C to 125°C, making it suitable for use in harsh environments and demanding applications.
  • Logic Case Style: SOIC
  • No. of Pins: 14 pins
  • Mounting Type: Surface Mount
  • Package / Case: 14-SOIC

The CD4048BM96 is capable of performing eight different logic operations, including AND, OR, NOR, NAND, XOR, XNOR, as well as various combinations of these basic functions. This versatility allows for significant space and cost savings in circuit design by reducing the number of separate components required.

Applications

With its robust functionality, the CD4048BM96 is ideal for implementation in a variety of electronic systems. It is commonly used in:

  • Logic circuit design and experimentation
  • Signal processing
  • Function generation
  • Complex logic circuit implementation
  • Control systems
  • Automotive electronics

The device's ability to operate over a wide voltage range and its high noise immunity characteristic of CMOS technology make it a preferred choice for battery-operated devices and portable electronics.

For engineers and designers looking for a flexible, reliable, and cost-effective logic solution, the CD4048BM96 from Texas Instruments stands out as an excellent option. Its multifunctional nature and robust performance parameters ensure that it can meet the needs of a diverse array of digital logic applications.

For detailed specifications and application notes, Texas Instruments provides extensive documentation and support materials, ensuring that incorporating the CD4048BM96 into your design is as straightforward as possible.

You May Also Be Interested in

ON Semiconductor
XOR/XNOR Gate 1-Element 4-IN ECL 8-Pin SOIC N T/R / IC GATE XOR/XNOR ECL 2INP 8-SOIC
Need more? Email Us
Microchip Technology
IC GATE OR/NOR QUAD 4INP 28PLCC / OR/NOR Gate 4-Element 4-IN ECL 28-Pin PLCC T/R
Need more? Email Us
Texas Instruments
IC GATE NOR-OR 8INP 14SOIC / OR/NOR Gate 1-Element 8-IN CMOS 14-Pin SOIC Tube
Lowest to $0.9378
ON Semiconductor
XOR/XNOR Gate 1-Element 4-IN ECL 8-Pin TSSOP T/R / IC GATE XOR/XNOR ECL 2IN 8-TSSOP
Need more? Email Us
Texas Instruments
IC CONFIG MULTI-FUNC GATE SOT563 / Multi Function Gate 1-Element 2-IN CMOS 6-Pin SOT-563 T/R
Lowest to $0.9164
NXP / Nexperia
IC DUAL 3INPUT NOR GATE 14-SOIC
Need more? Email Us
Microchip Technology
IC GATE OR/NO QUAD 4INPUT 28PLCC
Need more? Email Us
Fairchild/ON Semiconductor
IC GATE AND/OR/INVERT DUAL 14DIP
Need more? Email Us
Microchip Technology
IC GATE OR/NOR 4-INPUT 8-SOIC
Lowest to $2.9418

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
185+ $0.2760 $51.0600
445+ $0.2264 $100.7480
685+ $0.2194 $150.2890
945+ $0.2123 $200.6235
1,220+ $0.2052 $250.3440
1,635+ $0.1840 $300.8400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,070 pieces
MOQ: 185 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess