EN
  • EN
  • DE

74HC04BQ

Part No 74HC04BQ
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description Hex inverter
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1131454-74HC04BQ
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74HC04BQ CAD Model

Description

Product Overview: 74HC04BQ Hex Inverter from NXP

The 74HC04BQ is a high-speed Si-gate CMOS device from NXP Semiconductors, designed to deliver the functionality of the classic 7404 series with several enhancements. This device features six independent inverters, making it a versatile component for a wide range of logic inversion applications.

Key Features:

  • High Noise Immunity: The 74HC04BQ is characterized by its high noise immunity, which is inherent to CMOS technology, ensuring stable operation even in noisy environments.
  • Low Power Consumption: It boasts a low power consumption profile, making it suitable for battery-operated devices and power-sensitive applications.
  • Wide Operating Voltage: The device can operate over a wide voltage range from 2.0V to 6.0V, providing flexibility in various system voltage levels.
  • High-Speed Performance: With its fast propagation delays and high clock frequencies, the 74HC04BQ is ideal for high-speed logic switching applications.
  • Standard Pin Configuration: It comes in a standard pin configuration, which makes it easy to integrate into existing designs or for use in new layouts.
  • Leadless Package: The device is available in a DHVQFN14 package, which is a leadless, space-saving package that is optimal for compact PCB designs.

Applications:

The 74HC04BQ is suitable for a variety of applications, including:

  • Logic Inversion
  • Oscillator Circuits
  • Pulse Shaping
  • Waveform Generation
  • Signal Conditioning

Quality and Reliability:

NXP Semiconductors is known for its commitment to quality and reliability, and the 74HC04BQ is no exception. It is manufactured to meet the highest industry standards, ensuring performance and durability for professional and consumer electronic applications.

Summary:

The 74HC04BQ from NXP offers designers a reliable and efficient hex inverter solution. With its high noise immunity, low power consumption, wide operating voltage range, and high-speed performance, this device is an excellent choice for a multitude of digital logic applications. Its compact, leadless package ensures that it can fit into the most space-constrained designs, maintaining NXP's reputation for providing innovative and practical semiconductor solutions.

You May Also Be Interested in

Fuji Electric
N-channel MOS-FET
Need more? Email Us
Texas Instruments
IC BUFF/DVR TRI-ST 16BIT 48TSSOP
Lowest to $0.9433
NXP / Nexperia
1-of-8 decoder/demultiplexer
Need more? Email Us
Analog Devices Inc.
Complete 16-Channel,12-Bit Data Acquisition System
Need more? Email Us
Analog Devices Inc.
SHARC Processor
Need more? Email Us
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 3.0 Volt-only Boot Sector Flash Memory
Lowest to $2.3539
NEC
NPN SILICON EPITAXIAL TRANSISTOR (DARLINGTON CONNECTION) FOR LOW-FREQUENCY POWER AMPLIFIERS AND LOW-SPEED HIGH-CURRENT SWITCHING
Need more? Email Us
Analog Devices Inc.
Integrated Synthesizer and VCO
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input NAND Gate with Schmitt Trigger Inputs and 3.6V Tolerant Inputs and Outputs
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
325+ $0.1544 $50.1800
790+ $0.1267 $100.0930
1,225+ $0.1228 $150.4300
1,685+ $0.1188 $200.1780
2,180+ $0.1149 $250.4820
2,915+ $0.1030 $300.2450
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 325 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess