EN
  • EN
  • DE

CD4010BF3A

Part No CD4010BF3A
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description CMOS HEX NON-INVERTING BUFFER/CO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 4000B
Package Tube
Product Status Active
Logic Type Buffer, Non-Inverting
Number of Elements 6
Number of Bits per Element 1
Output Type Push-Pull
Current - Output High, Low 1.6mA, 36mA
Voltage - Supply 3V ~ 18V
Temperature Range - Operating -55°C ~ 125°C (TA)
Mounting Type Through Hole
Package / Case 16-CDIP (0.300", 7.62mm)
Supplier Device Package 16-CDIP
Standard Package 1 pcs
MSL Level Not Applicable
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 576866-CD4010BF3A
Ultra Librarian 3D Model Ultra Librarian CD4010BF3A CAD Model

Description

The CD4010BF3A is a high-grade hex non-inverting buffer and converter designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This integrated circuit belongs to the 4000 series CMOS logic family, renowned for its versatility and reliability in a wide range of electronic applications.

Key Features

  • Voltage Range: The CD4010BF3A operates on a broad voltage range, making it suitable for various applications that require different voltage levels. It typically functions between 3V and 15V, providing users with flexibility in system design.
  • Logic Type: As a hex non-inverting buffer, this IC contains six independent buffer gates that can also serve as level converters. This feature is crucial when interfacing between circuits operating at different voltage levels.
  • High Noise Immunity: The device is characterized by its excellent noise immunity, which is inherent to CMOS technology. This makes it ideal for use in environments with potential electrical interference.
  • Low Power Consumption: True to CMOS technology's strengths, the CD4010BF3A has a low power dissipation, which is a critical attribute for battery-powered and energy-efficient designs.

Applications

The CD4010BF3A is suitable for a variety of applications, including but not limited to:

  • Logic level conversion for digital interfacing
  • Buffering and driving of high capacitive loads
  • Memory address driving
  • Bus-oriented systems

Quality and Reliability

Texas Instruments is committed to delivering high-quality products. The CD4010BF3A is no exception, as it undergoes rigorous testing and quality control measures to ensure its performance and durability. Its design is focused on providing a reliable solution for both commercial-grade and industrial applications.

Package and Availability

The CD4010BF3A is offered in a standard 14-pin DIP (Dual In-line Package), which is suitable for through-hole mounting techniques. The product is available for order and can be sourced directly from Texas Instruments or through authorized distributors.

For detailed specifications, application notes, and further information, interested parties are encouraged to consult the official datasheet and product resources provided by Texas Instruments.

You May Also Be Interested in

Pericom
Need more? Email Us
Texas Instruments
DUAL BUFFER GATE
Lowest to $1.4553
Texas Instruments
OCTAL BUFFER/DRIVER WITH 3-STATE OUTPUTS
Lowest to $0.6429
Texas Instruments
High-Speed CMOS Logic Hex Buffers, Inverting and Non-Inverting
Lowest to $0.4022
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Lowest to $15.5740
Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Texas Instruments
Need more? Email Us
Pericom
Need more? Email Us
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess