CD40109BNSR by Texas Instruments
The CD40109BNSR is a high-performance CMOS Quad Low-to-High Voltage Level Shifter manufactured by Texas Instruments. This integrated circuit is designed to solve voltage mismatch issues in multi-voltage digital system applications by allowing low-voltage logic signals to interface with circuits operating at higher voltages. It is a versatile component that is essential for modern electronics where interfacing between different logic levels is required.
Each of the four level-shifting channels of the CD40109BNSR can independently convert low logic levels to higher logic levels. The input threshold levels are compatible with standard CMOS outputs, with input signal swing as low as 3V, while the output can interface with systems operating at up to 15V. This makes the CD40109BNSR an ideal choice for systems that need to bridge the gap between newer, low-voltage digital logic and legacy higher-voltage systems.
The CD40109BNSR comes in a 16-pin plastic small-outline package (SOP), which is well-suited for space-constrained applications. The device's low power consumption and wide operating voltage range make it suitable for battery-operated and portable devices, as well as for more static applications such as desktop and server hardware.
Key features of the CD40109BNSR include:
- Wide voltage range: Capable of level shifting between 3V and 15V
- Low power consumption: Ideal for power-sensitive applications
- High noise immunity: Ensures stable operation in electrically noisy environments
- Independent channels: Four separate level-shifting channels for flexibility in design
- Standard SOP packaging: Compatible with common PCB manufacturing processes
Applications for the CD40109BNSR extend across various fields, including consumer electronics, telecommunications, automotive systems, and industrial controls. Its ability to seamlessly translate between different voltage domains ensures that it remains a critical component in the design and maintenance of multi-voltage digital systems. Texas Instruments' commitment to quality and reliability is reflected in the CD40109BNSR, making it a trusted solution for engineers and designers looking to overcome the challenges of voltage level translation.