Products specifications

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Applications Digital Power Controller
Supply Voltage (V) 3V ~ 3.6V
Supply Current 100mA
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 40-VFQFN Exposed Pad
Supplier Device Package 40-VQFN (6x6)
Family Part Number UCD3138
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1276609-UCD3138RHAT
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UCD3138RHAT CAD Model

Description

Product Overview: UCD3138RHAT

The UCD3138RHAT is a highly integrated digital controller designed by Texas Instruments for power supply applications. This advanced device is part of the UCD3138 family and is tailored to meet the demanding requirements of today's power supply units. It is a versatile solution that can be programmed to control various power conversion applications such as AC-DC and isolated DC-DC power supplies, LED drivers, and power factor correction (PFC) circuits.

Key Features

  • High-Performance Processing: At the heart of the UCD3138RHAT is a 32-bit ARM7TDMI-S processor which provides fast and efficient handling of complex control algorithms.
  • Integrated Memory: The device includes 64KB of Flash memory and 8KB of SRAM, ensuring ample space for code storage and execution.
  • Multiple Communication Interfaces: It features a variety of communication interfaces including I2C, SPI, and UART, enabling easy integration into a system and communication with other devices.
  • Configurable Inputs/Outputs: The UCD3138RHAT offers configurable general-purpose inputs and outputs (GPIOs) to interface with external circuitry.
  • Robust Protection Features: Built-in protection mechanisms safeguard the power supply from faults such as overcurrent, overvoltage, and overtemperature conditions.

Applications

The versatility of the UCD3138RHAT makes it suitable for a wide range of applications including:

  • Server and Telecom Power Supplies
  • Industrial Power Systems
  • Renewable Energy Systems
  • Battery Management Systems
  • LED Lighting Systems

Package and Quality

The UCD3138RHAT is offered in a compact 40-pin VQFN (RHA) package, which allows for a reduced footprint on the printed circuit board. Texas Instruments ensures high standards of quality and reliability for the UCD3138RHAT, making it a trustworthy choice for critical power management applications.

Support and Resources

Developers can take advantage of Texas Instruments' extensive support network, which includes technical documentation, application notes, and software tools to accelerate the design and development process. The UCD3138RHAT is also supported by the Fusion Digital Power Designer, a PC-based tool that simplifies the configuration and control of the device.

You May Also Be Interested in

Monolithic Power Systems Inc.
IC SECONDARY SIDE CTRLR 8SOIC
Lowest to $2.5790
ECAD model for MP6960GS-Z
Monolithic Power Systems Inc.
IC SECONDARY SIDE CTRLR 14SOIC
Lowest to $1.8497
ECAD model for MP6922AGS-Z
Monolithic Power Systems Inc.
FAST TURN-OFF, INTELLIGENT RECTI
Lowest to $1.5358
ECAD model for MP6906GJ-P
Linear Technology
IC DUAL PWR SUPPLY MONITOR 8SOIC
Lowest to $8.3437
ECAD model for LTC1921CS8#PBF
Intersil
IC PWR SUPPLY CONTROLLER 28TQFN
Lowest to $5.2552
ECAD model for ISL62383HRTZ
Monolithic Power Systems Inc.
FAST TURN-OFF INTELLIGENT RECTIF
Lowest to $1.9417
ECAD model for MP6908GJ-Z
Analog Devices Inc.
IC POWER MONITOR I2C 12-MSOP
Lowest to $93.6000
ECAD model for LTC2945CMS-1#TRPBF
ABLIC U.S.A. Inc.
IC POWER SUPPLY SWITCHING 8TSSOP
Lowest to $1.0246
ECAD model for S-8424AAAFT-TB-G
Monolithic Power Systems Inc.
FAST TURN-OFF, CCM/DCM COMPATIBL
Lowest to $0.6272
ECAD model for MP6924AGS-Z

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $30.1527
ECAD model for ICM-42688-P

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $73.2825 $73.2825
2+ $70.9924 $141.9848
3+ $68.7023 $206.1069
4+ $66.4123 $265.6492
6+ $59.5420 $357.2520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 5,460 pieces
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention