The CD40109BF3A from Texas Instruments is a high-performance, quadruple level-shifting logic converter designed to interface between low-voltage digital logic circuits and higher voltage digital logic circuits. This integrated circuit (IC) is part of Texas Instruments' CMOS logic family and is particularly useful for mixed-voltage applications where signal conversion is necessary.
This level shifter features four independent channels that can shift logic levels up or down, making it highly versatile for various digital systems. Each channel accepts an input signal from a low-voltage side, typically ranging from 3V to 15V, and converts it to a corresponding higher voltage output signal, up to 18V, or vice versa. This flexibility allows for the seamless integration of devices operating at different voltage levels within the same system.
The CD40109BF3A is characterized for operation from -55°C to 125°C, ensuring reliability and performance under extreme conditions, making it suitable for industrial and automotive applications. The robust design of this IC ensures that it can handle the demands of complex electronic systems while providing the necessary level translation.
Key features of the CD40109BF3A include:
- Wide Voltage Range: Capable of handling input and output voltages from 3V to 18V.
- Quadruple Channels: Four independent level-shifting channels are available for multiple signal conversions.
- High Output Current: Capable of driving high output currents, making it suitable for driving loads such as LEDs or other logic inputs.
- Low Power Consumption: CMOS technology provides low power dissipation, which is critical for battery-operated and power-sensitive applications.
- Wide Operating Temperature Range: Reliable operation is guaranteed over a wide temperature range, ideal for harsh environments.
The CD40109BF3A is available in a variety of package types, including the compact 16-pin SOIC, which is suitable for space-constrained applications. With its comprehensive set of features and Texas Instruments' reputation for high-quality semiconductor products, this level shifter is an excellent choice for designers looking to bridge the gap between different logic levels in their digital systems.