EN
  • EN
  • DE

MAX6653AEE+

Part No MAX6653AEE+
Manufacturer Maxim Integrated
Catalog PMIC - Thermal Management
Description Temperature Monitors and PWM Fan Controllers / IC TEMP MON FAN CNTRL 16-QSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Function Fan Control, Temp Monitor
Sensor Type Internal and External
Sensing Temperature -40°C ~ 125°C, External Sensor
Accuracy ±1°C(Maximum)
Topology ADC, Multiplexer, Register Bank, Tachometer
Output Type I²C/SMBus
Output Alarm Yes
Output Fan Yes
Operating Supply Voltage 3 V ~ 5.5 V
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 16-SSOP (0.154", 3.90mm Width)
Manufacturer Package 16-QSOP
Win Source Part Number 786817-MAX6653AEE+
Popularity Medium
Supply and Demand Status Limited
Family Name MAX6653
Introduction Date April 01, 2003
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian MAX6653AEE+ CAD Model

Description

The MAX6653AEE+ is a sophisticated temperature sensor and fan-speed controller designed by Maxim Integrated, tailored for managing the thermal environments of computer systems, electronics, and other temperature-sensitive applications. This high-performance component ensures that devices operate within their optimal temperature ranges by accurately monitoring temperatures and adjusting fan speeds accordingly.

Key Features

  • Accurate Temperature Sensing: The MAX6653AEE+ provides precise temperature measurements, allowing for close monitoring of system heat levels.
  • Multiple Sensor Inputs: It supports external temperature sensors, enabling the monitoring of various points within a system.
  • Automatic Fan Speed Control: The device can control the speed of up to four fans, adjusting RPM based on temperature readings to optimize cooling.
  • Programmable Settings: Users can set temperature thresholds and fan speed responses via an I²C-compatible interface, providing customizable control over cooling strategies.
  • Overtemperature Alarm: An integrated alarm function alerts when temperatures exceed programmed limits, helping to prevent overheating and potential damage.

Applications

The MAX6653AEE+ is ideal for a variety of applications that require reliable temperature monitoring and cooling, such as:

  • Desktop and Laptop Computers
  • Servers and Data Centers
  • Telecommunications Equipment
  • Industrial Control Systems

Technical Specifications

The MAX6653AEE+ operates over a wide temperature range and comes in a compact QSOP package. Its technical specifications include:

  • Supply Voltage: 3V to 5.5V
  • Operating Temperature Range: -40°C to +125°C
  • Package Type: 16-QSOP
  • Communication Interface: I²C/SMBus Compatible

Conclusion

With its robust feature set and flexible control options, the MAX6653AEE+ from Maxim Integrated stands out as a comprehensive solution for thermal management in electronic systems, offering both performance and peace of mind.

You May Also Be Interested in

Microchip Technology
IC FAN CTRLR I2C/SMBUS 8SOIC
Need more? Email Us
Microchip Technology
IC TEMP MONITOR I2C/SMBUS 16QFN
Need more? Email Us
NXP / Nexperia
IC BUS I2C 8SOIC / Sensor Output
Need more? Email Us
Analog Devices Inc.
IC PWR SUPPLY MGR / Temp Monitoring System (Sensor) -265°C ~ 1800°C External Sensor SPI Output 48-LQFP (7x7)
Lowest to $85.4136
Microchip Technology
IC TEMP SENSOR DGTL 8TSSOP / Temp Monitoring System (Sensor), DIMM DDR Memory -40°C ~ 125°C Internal Sensor I²C/SMBus Output 8-TSSOP
Lowest to $1.2356
NXP / Nexperia
IC BUS I2C 8HWSON / Sensor Output
Need more? Email Us
Analog Devices Inc.
MULTI SENSOR HIGH ACCURACY DIGIT
Lowest to $86.6166
NXP / Nexperia
DDR memory module temp sensor, 3.3 V
Need more? Email Us
Analog Devices Inc.
ADT7470 - TEMPERATURE SENSOR HUB / Sensor Output
Lowest to $47.1642

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.4568 $56.7408
13+ $7.7595 $100.8735
20+ $7.5170 $150.3400
28+ $7.2745 $203.6860
36+ $7.0320 $253.1520
48+ $6.3046 $302.6208
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,900 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess