EN
  • EN
  • DE

CC2640R2FTWRGZRQ1

Part No CC2640R2FTWRGZRQ1
Manufacturer Texas Instruments
Catalog RF Receivers
Description IC RF TXRX+MCU BLUETOOTH 48VFQFN / IC RF TxRx + MCU Bluetooth Bluetooth v5.0 2.4GHz 48-VFQFN Exposed Pad
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Transceiver ICs
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Type TxRx + MCU
RF Family/Standard Bluetooth
Protocol Bluetooth v5.0
Frequency 2.4GHz
Data Rate (Max) 1Mbps
Power - Output 5dBm
Sensitivity -97dBm
Memory Size 128kB Flash, 28kB SRAM
Serial Interfaces I2C, I2S, SPI, UART
GPIO 31
Voltage - Supply 1.8V ~ 3.8V
Current - Receiving 6.1mA
Temperature Range - Operating -40°C ~ 105°C
Mounting Type Surface Mount, Wettable Flank
Package / Case 48-VFQFN Exposed Pad
Supplier Device Package 48-VQFN (7x7)
Base Product Number CC2640R2
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Other Names 296-49574-2,CC2640R2FTWRGZRQ1-ND,296-49574-1,296-49574-6
Standard Package 2,500
Win Source Part Number 1051413-CC2640R2FTWRGZRQ1
Ultra Librarian 3D Model Ultra Librarian CC2640R2FTWRGZRQ1 CAD Model

Description

Introducing the CC2640R2FTWRGZRQ1 from Texas Instruments

The CC2640R2FTWRGZRQ1 is a state-of-the-art wireless microcontroller (MCU) from Texas Instruments, designed to deliver high-performance, low-power wireless connectivity for a wide range of applications. This device is part of the SimpleLink™ family, which offers a consistent development environment that simplifies the design process and accelerates time to market for Internet of Things (IoT) devices.

The CC2640R2F is built on an advanced ARM® Cortex®-M3 processor, running at a clock speed of up to 48 MHz. This powerful core provides the computational capabilities necessary to handle complex algorithms and protocols, making it an ideal choice for advanced wireless applications. The device also includes a dedicated Radio Frequency (RF) core, enabling robust and efficient wireless communication using the Bluetooth® 5.0 Low Energy (LE) standard.

Key features of the CC2640R2FTWRGZRQ1 include:

  • Integrated Bluetooth 5.0 LE support for enhanced data rates and longer range connectivity.
  • Low power consumption, with multiple power modes and a fast wake-up time, ensuring extended battery life for portable devices.
  • 128KB of in-system programmable flash and 20KB of ultra-low leakage SRAM, providing ample memory for complex applications and data storage.
  • Robust security features, including AES-128 encryption, to safeguard data and ensure secure communications.
  • Wide range of peripherals, such as serial communication interfaces (UART, SPI, I2C), and analog-to-digital converters (ADCs), allowing for versatile device configurations and sensor integration.
  • Compact 7x7 mm QFN package, suitable for space-constrained applications.

The CC2640R2FTWRGZRQ1 is not only powerful but also developer-friendly, with support for Texas Instruments' extensive suite of development tools and software. This includes the SimpleLink CC2640R2 Software Development Kit (SDK), which provides sample applications, libraries, and drivers to jumpstart the development process.

Whether you're designing smart home devices, health and fitness trackers, industrial sensors, or any other wireless product, the CC2640R2FTWRGZRQ1 offers the perfect blend of performance, power efficiency, and flexibility. With its robust feature set and extensive support ecosystem, this MCU is poised to power the next generation of innovative wireless solutions.

You May Also Be Interested in

Analog Devices Inc.
RF RECEIVER 800MHZ-4GHZ 40LFCSP
Need more? Email Us
STMicroelectronics
TESEO-LIV3FL LOW POWER MODULE / - RF Receiver BeiDou, Galileo, GLONASS, GNSS, GPS -163dBm Not Included 18-LCC (9.7x10.1)
Need more? Email Us
RF Solutions
RF RECEIVER AM 433MHZ MODULE
Need more? Email Us
Maxim Integrated
I2C INTERFACE WITH PRESET MODE
Lowest to $5.0670
Enocean
RX TXRX MODULE ISM < 1GHZ SMD / General ISM < 1GHz Transceiver Module 902MHz Antenna Not Included Surface Mount
Lowest to $40.7463
Analog Devices Inc.
RF Receiver Universal GPS Receiver
Lowest to $16.5896
U-blox
RF RX GLONASS/GNSS/GPS 1.575GHZ / MAX-7 RF Receiver GLONASS, GNSS, GPS 1.575GHz -158dBm
Lowest to $8.9612
STMicroelectronics
ADD INFOTAINMENT / Automotive, AEC-Q100 RF Receiver AM, FM, RDS, SW-LW 108MHz PCB, Surface Mount 64-VFQFPN (9x9)
Lowest to $4.2000
U-blox
GNSS LCC RX MOD, ROM, CRYSTAL
Lowest to $25.6432

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.5548 $51.0960
48+ $2.0962 $100.6176
74+ $2.0307 $150.2718
102+ $1.9652 $200.4504
132+ $1.8997 $250.7604
177+ $1.7032 $301.4664
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 44,500 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess