EN
  • EN
  • DE

SM320VC5421PGE20EP

Part No SM320VC5421PGE20EP
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DSP FIXED-POINT 144-LQFP / DSP Fixed-Point 16bit 100MHz 200MIPS 144-Pin LQFP Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series TMS320C54x
Packaging Tray
Type Fixed Point
Interface Host Interface, McBSP
Clock Rate 100MHz
Non-Volatile Memory ROM (8 kB)
On-Chip RAM 512kB
Voltage - I/O 3.30V
Voltage - Core 1.80V
Operating Temperature Range -40°C ~ 85°C (TC)
Mounting SMD
Package 144-LQFP
Manufacturer Package 144-LQFP (20x20)
Win Source Part Number 794551-SM320VC5421PGE20EP
Popularity Medium
Supply and Demand Status Limited
Family Name SM320VC5421
Introduction Date December 16, 2005
ECCN 3A991.a.2
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian SM320VC5421PGE20EP CAD Model

Description

Introducing the SM320VC5421PGE20EP from Texas Instruments

The SM320VC5421PGE20EP is a robust, high-performance digital signal processor (DSP) designed by Texas Instruments, a leader in the semiconductor industry. This advanced DSP is specifically engineered to meet the rigorous demands of industrial, automotive, and aerospace applications, where reliability and efficiency are of paramount importance.

At the heart of the SM320VC5421PGE20EP lies a powerful core that operates at a frequency of up to 200 MHz, providing the computational horsepower necessary for complex signal processing tasks. This processor is part of the TMS320C54x DSP family, which is renowned for its optimized instruction set and pipeline architecture, enabling high-speed data processing and real-time operation.

The device boasts a large on-chip memory, including 256 KB of RAM and 16 KB of ROM, which facilitates quick access to data and instructions, enhancing overall system performance. This internal memory is complemented by an external memory interface that supports a wide range of memory expansions, allowing for flexible system design and scalability.

With its integrated peripherals, the SM320VC5421PGE20EP offers a variety of interfaces for enhanced connectivity. These include a host-port interface (HPI), two serial ports, and a multichannel buffered serial port (McBSP), providing seamless communication with other devices and systems. The McBSP is particularly useful for handling complex audio and multi-channel data streams.

Designed with reliability in mind, the SM320VC5421PGE20EP is equipped with features such as error correction code (ECC) on the internal memory and a watchdog timer to ensure system integrity. Its extended temperature range and radiation-tolerant design make it suitable for harsh environments, ensuring consistent performance even under extreme conditions.

For developers, Texas Instruments provides comprehensive support, including software tools, development kits, and a rich library of algorithms, which accelerates the design cycle and helps bring products to market faster. The SM320VC5421PGE20EP is not just a DSP; it's a complete solution that empowers engineers to create innovative applications that require high levels of processing power and reliability.

In summary, the SM320VC5421PGE20EP from Texas Instruments is an exceptional choice for anyone looking to integrate a durable and potent DSP into their next high-stakes project.

You May Also Be Interested in

Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Lowest to $55.3910
Analog Devices Inc.
IC DSP BLACKFIN 400MHZ 400CSBGA
Lowest to $363.6364
Texas Instruments
IC DSP FIXED POINT 176LQFP
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Need more? Email Us
Analog Devices Inc.
IC DSP CTLR 16BIT 316CSBGA
Need more? Email Us
Analog Devices Inc.
IC DSP 16BIT 533MHZ 289CSBGA
Need more? Email Us
Texas Instruments
IC DSP FIXED PT 160 MIPS 144-BGA
Lowest to $99.7204
Texas Instruments
IC DSP FIXED-POINT 361-NFBGA
Need more? Email Us
Analog Devices Inc.
IC DSP CTLR 16BIT 400MHZ 160-CSP
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess