EN
  • EN
  • DE

CC2630F128RHBT

Part No CC2630F128RHBT
Manufacturer Texas Instruments
Catalog RF Transceiver ICs
Description IC RF TXRX+MCU 802.15.4 32-VFQFN / SimpleLink 6LoWPAN, ZigBee® Wireless MCU
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Texas Instruments
Series SimpleLink
Packaging Reel package
Type TxRx + MCU
RF Family/Standard 802.15.4
Protocol 6LoWPAN, Zigbee
Modulation DSSS, O-QPSK
Frequency 2.4GHz
Data Rate (Maximum) 250kbps
Power - Output 5dBm
Sensitivity -100dBm
Memory Size 128kB Flash, 28kB SRAM
Serial Interfaces I2C, I2S, JTAG, SPI, UART
GPIO 15
Operating Supply Voltage 1.8 V ~ 3.8 V
Current - Receiving 5.9mA ~ 6.1mA
Current - Transmitting 6.1mA ~ 9.1mA
Operating Temperature Range -40°C ~ 85°C
Package 32-VFQFN Exposed Pad
Win Source Part Number 771294-CC2630F128RHBT
Popularity Medium
Supply and Demand Status Limited
Quantity per package 250
Family Name CC2630F128
Introduction Date February 25, 2015
ECCN 5A992.c
Country of Origin China, Philippines, Thailand
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian CC2630F128RHBT CAD Model

Description

The CC2630F128RHBT is a powerful wireless microcontroller (MCU) from Texas Instruments (TI), designed to facilitate robust and efficient wireless connectivity for a wide range of applications. This device is part of TI's CC26xx family of products, which are known for their low-power consumption and high-performance radio frequency (RF) capabilities.

At the heart of the CC2630F128RHBT is an ARM® Cortex®-M3 processor running at 48 MHz, providing a solid foundation for intelligent and responsive applications. The MCU is equipped with 128KB of in-system programmable flash, 20KB of ultra-low-leakage SRAM, and an 8KB cache, ensuring ample space for complex software and data buffering.

The device's RF prowess is highlighted by its support for the 2.4 GHz IEEE 802.15.4 compliant RF transceiver, making it suitable for systems that utilize ZigBee, 6LoWPAN, and other similar RF protocols. The CC2630F128RHBT is also compatible with TI's proprietary SimpliciTI™ and TI 15.4-Stack protocol stacks, providing versatility in wireless communication options.

Energy efficiency is a key feature of the CC2630F128RHBT, which boasts multiple power modes to significantly reduce power consumption. This includes a sensor controller that can operate autonomously from the rest of the system, allowing for an even lower power consumption during sensor monitoring. The MCU also supports a wide range of peripherals, including UART, I2C, SPI, I2S, and a rich set of GPIOs, which adds to its flexibility in system design.

Housed in a compact 7x7 mm QFN package with 32 GPIOs, the CC2630F128RHBT is ideal for space-constrained applications. It is particularly well-suited for smart home devices, industrial monitoring systems, and Internet of Things (IoT) nodes, where reliable wireless communication and low power consumption are critical.

Overall, the Texas Instruments CC2630F128RHBT is a robust MCU choice for developers looking to integrate wireless capabilities into their products with minimal power draw and maximum performance.

You May Also Be Interested in

Texas Instruments
IC RF TXRX+MCU 802.15.4 48VQFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 32QFN
Lowest to $29.1045
Silicon Labs
IC RF TXRX+MCU 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Lowest to $5.2389
Silicon Labs
IC RF TXRX+MCU 32QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 48QFN
Need more? Email Us
Microchip Technology
IC RF TXRX 802.15.4 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5759 $55.1565
80+ $1.2931 $103.4480
120+ $1.2527 $150.3240
165+ $1.2123 $200.0295
215+ $1.1719 $251.9585
290+ $1.0507 $304.7030
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess