EN
  • EN
  • DE

CC2543RHMR

Part No CC2543RHMR
Manufacturer Texas Instruments
Catalog RF Transceiver ICs
Description IC RF TXRX+MCU ISM>1GHZ 32VFQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Transceiver ICs
Mfr Texas Instruments
Package Tape & Reel
Product Status Obsolete
Programmable Not Verified
Type TxRx + MCU
RF Family/Standard General ISM > 1GHZ
Modulation GFSK, MSK
Frequency 2.4GHz
Data Rate (Max) 2Mbps
Power - Output 5dBm
Sensitivity -98dBm
Memory Size 32kB Flash, 1kB SRAM
Serial Interfaces I2C, SPI, USART
GPIO 16
Voltage - Supply 2V ~ 3.6V
Current - Receiving 21.2mA
Current - Transmitting 26mA ~ 29.4mA
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 32-VFQFN Exposed Pad
Supplier Device Package 32-VQFN (5x5)
Base Product Number CC2543
Standard Package 3,000 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A002A1 TI
HTSUS 8542.39.0001
Win Source Part Number 866006-CC2543RHMR
Ultra Librarian 3D Model Ultra Librarian CC2543RHMR CAD Model

Description

The CC2543RHMR is a state-of-the-art RF Transceiver module designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This product is part of TI's CC25xx family of low-power RF transceivers and is specifically engineered to meet the demands of RF communications in industrial and consumer applications.

Key Features

  • High-Performance RF: The CC2543RHMR operates in the Sub-1 GHz bands, offering excellent range and reliability for wireless communication.
  • Low Power Consumption: Designed for battery-operated devices, it features a low-power sleep mode, ensuring extended battery life in applications such as wireless sensors, home automation, and more.
  • Flexible Modulation: Supports various modulation formats including 2-FSK, 4-FSK, GFSK, and MSK, which provide flexibility in designing communication protocols.
  • Integrated Analog Features: Comes with an integrated ADC, temperature sensor, and battery monitor, reducing the need for external components.
  • Programmable Output Power: The transceiver's output power is programmable up to +12 dBm, enabling it to adapt to different range requirements.

Applications

The CC2543RHMR is ideal for a wide range of applications, including:

  • Wireless alarm and security systems
  • Industrial monitoring and control
  • Home automation
  • Smart metering
  • Wireless sensor networks

Technical Specifications

Some of the technical specifications of the CC2543RHMR include:

  • Frequency range: Sub-1 GHz ISM bands
  • Voltage supply: Specified for operation from 2.0 V to 3.6 V
  • Package: 32-VQFN
  • Operating temperature: Specified from -40°C to +85°C, making it suitable for harsh environments.

With its robust feature set and TI's reputation for quality, the CC2543RHMR is an excellent choice for developers looking to integrate reliable RF communication into their products.

You May Also Be Interested in

Microchip Technology
IC RF TXRX+MCU WIFI 40QFN
Need more? Email Us
Microchip Technology
IC RF TXRX 802.15.4 48QFN
Need more? Email Us
Texas Instruments
DUAL BAND AND HIGH POWER PA WIRE
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 48QFN
Need more? Email Us
NXP / Nexperia
IC RF TXRX+MCU 802.15.4 40HVQFN
Lowest to $14.5523
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 32QFN
Need more? Email Us
Cypress Semiconductor Corp
IC RF TXRX + MCU WIFI 802.11A/B/
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $30.7684 $61.5368
4+ $25.2458 $100.9832
7+ $24.4569 $171.1983
9+ $23.6680 $213.0120
11+ $22.8790 $251.6690
15+ $20.5122 $307.6830
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,810 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess