EN
  • EN
  • DE

CC2541F128RHAR

Part No CC2541F128RHAR
Manufacturer Texas Instruments
Catalog RF Transceiver ICs
Description IC RF TXRX+MCU BLUETOOTH 40VFQFN / Bluetooth v4.0 (BLE) SMART SOC Class II 2Mbps 40-Pin VQFN EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type TxRx + MCU
RF Family/Standard Bluetooth
Protocol Bluetooth v4.0
Modulation GFSK, MSK
Frequency 2.4GHz
Data Rate (Max) 2Mbps
Power - Output 0dBm
Sensitivity -99dBm
Memory Size 128kB Flash, 8kB RAM
Serial Interfaces I2C, SPI, USART
GPIO 23
Supply Voltage - Operating 2 V to 3.6 V
Current - Receiving 17.9mA to 20.2mA
Current - Transmitting 16.8mA to 18.2mA
Temperature Range - Operating -40°C to 85°C
Dimension 40-VFQFN Exposed Pad
Win Source Part Number 012780-CC2541F128RHAR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name CC2541
Introduction Date January 01, 2012
ECCN 5A992.c
Country of Origin China, Philippines, Thailand
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian CC2541F128RHAR CAD Model

Description

CC2541F128RHAR Bluetooth System-on-Chip

The CC2541F128RHAR is a low-power Bluetooth system-on-chip (SoC) ideal for an array of wireless applications. This device utilizes a highly integrated RF core and an excellent MCU performance to support Bluetooth Low Energy (BLE) and proprietary wireless systems.

  • Applications:
    • Wireless Sensor Networks
    • Smart Home Devices
    • Health and Medical Applications
    • Remote Controls
  • Features and Benefits:
    • Low Power Consumption: Ensures extended battery life.
    • Fully Integrated Module: Reduces additional component needs.
    • Supports Multiple Profiles: Provides flexibility in wireless connectivity.
    • 128kB In-System Programmable Flash: Facilitates easy firmware update.

    Additional Details: This chip is designed for seamless integration with a compact form factor, making it perfect for small devices.

You May Also Be Interested in

Cypress Semiconductor Corp
IC RF TXRX + MCU WIFI 802.11A/B/
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Nordic Semiconductors
IC RF TXRX BLE 48QFN
Lowest to $14.5523
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Lowest to $5.2389
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Lowest to $5.2389
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 32QFN
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
27+ $1.9008 $51.3216
57+ $1.7805 $101.4885
88+ $1.7204 $151.3952
125+ $1.6000 $200.0000
163+ $1.5399 $251.0037
203+ $1.4797 $300.3791
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 77,467 pieces
MOQ: 27 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess