EN
  • EN
  • DE

ADL5375-05-EVALZ

Part No ADL5375-05-EVALZ
Manufacturer Analog Devices Inc.
Catalog RF Evaluation and Development Kits, Boards
Description BOARD EVAL FOR ADL5375-05
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards
Mfr Analog Devices Inc.
Package Bulk
Product Status Active
Type Modulator
Frequency 400MHz ~ 6GHz
For Use With/Related Products ADL5375-05
Supplied Contents Board(s)
Base Product Number ADL5375
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 5A991B
HTSUS 8473.30.1180
Win Source Part Number 846701-ADL5375-05-EVALZ
Ultra Librarian 3D Model Ultra Librarian ADL5375-05-EVALZ CAD Model

Description

ADL5375-05-EVALZ - Analog Devices Inc.

The ADL5375-05-EVALZ is a high-performance evaluation board from Analog Devices Inc., designed to provide an efficient and user-friendly platform for testing and assessing the capabilities of the ADL5375-05 Quadrature Modulator. This device is particularly suited for modern wireless communication systems that require high linearity, broad bandwidth, and a robust feature set to achieve optimal signal performance.

Key Features

  • Frequency Range: The ADL5375-05 is designed to operate within the 400 MHz to 6 GHz frequency range, making it versatile for a wide array of RF applications including cellular, broadband wireless access, and satellite communication systems.
  • High Linearity: With excellent OIP3 (Output Third-Order Intercept Point) performance, the device ensures high-quality transmission by minimizing signal distortion.
  • High Output Power: The modulator is capable of delivering a high output power level, which is critical for achieving sufficient signal strength in transmission systems.
  • Single-Ended RF Output: The ADL5375-05 provides a single-ended RF output, simplifying the interface with other RF components and reducing the need for external baluns.
  • Integrated LO Buffer: An integrated local oscillator (LO) buffer amplifier is included, which reduces the need for external circuitry and simplifies the overall design.

Applications

  • Wireless Infrastructure (GSM, WCDMA, LTE)
  • Broadband Wireless Access (WiMAX, WiFi)
  • Point-to-Point/Point-to-Multipoint Microwave Links
  • Satellite Communications

The ADL5375-05-EVALZ evaluation board is engineered to facilitate easy access to all the critical pins and functions of the modulator, ensuring a straightforward evaluation process. It comes equipped with SMA connectors for RF and LO inputs as well as RF output, allowing for quick connection to test equipment. Additionally, the board includes decoupling and matching components that can be adjusted to meet specific application requirements.

Analog Devices Inc. provides comprehensive technical documentation for the ADL5375-05-EVALZ, including detailed schematics, layout files, and application notes to assist developers in integrating the modulator into their designs with minimal effort. This evaluation board serves as an indispensable tool for designers looking to leverage the performance of the ADL5375-05 Quadrature Modulator in their next-generation wireless communication solutions.

You May Also Be Interested in

Raytac
Need more? Email Us
Qorvo US Inc.
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER, 3400-3600MHZ, GTRA362
Need more? Email Us
Skyworks Solutions Inc.
Need more? Email Us
Qorvo US Inc.
Need more? Email Us
Qorvo US Inc.
Need more? Email Us
Qorvo US Inc.
Need more? Email Us
Qorvo US Inc.
Need more? Email Us
Renesas Electronics America
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess