EN
  • EN
  • DE
  • IT

ERJ-8GEYJ153V

Part No ERJ-8GEYJ153V
Manufacturer Panasonic
Catalog Chip Resistor - Surface Mount
Description RES SMD 15K OHM 5% 1/4W 1206
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Resistors
Estimated Pruduction Lead Time 28 Weeks
Features 15 kOhms Chip Resistor
Manufacturer Panasonic
Series ERJ-8G
Package Reel - TR
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8533.21.0030
Other Part Number P15KECT, ERJ-8GEYJ153S, ERJ-8GCYJ153V, ERJ8GEYJ153S, P15KECT-NDR, ERJ-8GEYJ153, ERJ8GEYJ153, ERJ8GEYJ153V, P15KETR, P15KEDKR-NDR, P15KTR, ERJ8GCYJ153V, P15KETR-NDR, P15KEDKR
Quantity per package 5000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 845216-ERJ-8GEYJ153V
Ultra Librarian 3D Model Ultra Librarian ERJ-8GEYJ153V CAD Model

Description

The ERJ-8GEYJ153V is a chip resistor manufactured by Panasonic, designed for surface mount technology (SMT) applications. These resistors are known for their reliability and consistent performance in various electronic circuits. The 'ERJ' series represents Panasonic's commitment to producing high-quality, stable resistive components.

Applications

  • Consumer electronics (e.g., smartphones, tablets)
  • Industrial control systems
  • Automotive electronics (e.g., ECUs, sensors)
  • Power supplies and voltage regulators
  • Measuring and testing equipment

Features

  • Surface mount design for automated assembly
  • Thick film resistive element for stability
  • Compact 1206 package size
  • High reliability and long operational life
  • RoHS compliant, ensuring environmental friendliness

Benefits

  • Enables high-density PCB layouts due to its small footprint.
  • Provides stable resistance values across a wide temperature range.
  • Reduces manufacturing costs with efficient SMT assembly.
  • Contributes to the overall reliability of electronic devices.
  • Meets environmental regulations for hazardous substances.

Technical Specifications

The ERJ-8GEYJ153V features a resistance of 15 kOhms. It has a power rating of 0.25W and a tolerance of ±5%. The temperature coefficient of resistance (TCR) is ±200 ppm/°C. It is available in a 1206 package. This resistor is designed to operate within a temperature range of -55°C to +155°C. These surface mount resistors are ideal for applications needing stable resistance in fluctuating temperatures.

These resistors are commonly used in circuits requiring a 15 kOhm resistance for current limiting, voltage division, or pull-up/pull-down configurations. Their 5% tolerance is suitable for general-purpose applications where high precision is not critical. The 1206 package size allows for efficient use of board space in compact electronic devices. Panasonic's use of thick film technology ensures that these resistors maintain stable performance over extended periods, even under demanding operating conditions.

You May Also Be Interested in

Panasonic
RES 0.043 OHM 1% 1/3W 0603
Need more? Email Us
Panasonic
RES SMD 15K OHM 0.1% 1/8W 0805
Need more? Email Us
Panasonic
RES SMD 2.7K OHM 1% 1/10W 0603
Lowest to $0.0050
Vishay
RES SMD 560 OHM 5% 1/4W 1206
Lowest to $0.0341
Vishay
RES SMD 15K OHM 1% 1/16W 0402
Lowest to $0.0043
Walsin Technology Corporation
RES 10K OHM 1% 0805
Need more? Email Us
Vishay
RES 0.1 OHM 3.0 W 1% 2512 SMD
Need more? Email Us
Yageo
RES 47 OHM 1% 1/10W 0603
Lowest to $0.0015
Walsin Technology Corporation
RES 1K OHM 1% 1/4W 0805
Lowest to $0.0033

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess