The NXP BTA316-800E is a high-performance, planar passivated sensitive gate triac in a full pack, plastic envelope intended for use in applications requiring high bidirectional transient and blocking voltage capability and high thermal cycling performance. This robust triac is specifically designed to be interfaced directly with microcontrollers, logic integrated circuits, and other low power gate trigger circuits.
Key Features
- Voltage Capability: The device can handle voltages up to 800V, making it suitable for a wide range of AC applications.
- Current Rating: With an on-state RMS current of 16A, the BTA316-800E is capable of controlling moderate to high power levels.
- Sensitivity: The sensitive gate allows triggering with low gate currents, facilitating direct interfacing with electronic control circuits.
- High Commutation: This triac has been optimized for high commutation performance, allowing for safe operation in demanding applications.
- Robustness: The planar passivated for voltage ruggedness and reliability ensures a robust and durable component.
- Isolation: The device comes in an isolated full-pack package, providing safety and ease of heat sinking with electrical isolation.
Applications
The BTA316-800E is an ideal choice for a multitude of applications that require control of high power AC loads. It is commonly used in:
- Home appliances such as washing machines and vacuum cleaners
- Lighting systems, including dimmers and switchers
- Motor control circuits for fans, blowers, and pumps
- Industrial control systems for heating and cooling
Quality and Reliability
NXP Semiconductors is known for its commitment to quality and reliability, and the BTA316-800E is no exception. This triac is subjected to rigorous testing and quality control measures to ensure it meets the high standards expected by industry professionals. With its combination of performance and durability, the BTA316-800E is a reliable choice for designers and engineers looking to integrate a triac into their AC power control systems.