EN
  • EN
  • DE

T5750C-6AQJ-66

Part No T5750C-6AQJ-66
Manufacturer Microchip Technology
Catalog RF Transmitters
Description IC TX UHF ASK/FSK 8TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Frequency 868MHz to 928MHz
Applications General Purpose Data Transmission Systems
Modulation or Protocol ASK, FSK
Data Rate (Max) 32 kBaud
Power - Output 5.5dBm
Current - Transmitting 8.5mA
Data Interface PCB, Surface Mount
Antenna Connector PCB, Surface Mount
Supply Voltage - Operating 2 V to 4 V
Temperature Range - Operating -40°C to 125°C
Dimension 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Win Source Part Number 1105156-T5750C-6AQJ-66
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian T5750C-6AQJ-66 CAD Model

Description

The T5750C-6AQJ-66 is a state-of-the-art integrated circuit from Microchip Technology, renowned for its high-quality and innovative semiconductor products. This particular chip is designed to cater to the demanding needs of modern electronics, providing a reliable and efficient solution for various applications.

Key Features:

  • High Performance: The T5750C-6AQJ-66 is built to deliver top-notch performance, ensuring that devices operate smoothly and efficiently.
  • Low Power Consumption: With energy efficiency in mind, this IC helps to reduce power consumption, making it ideal for battery-powered applications.
  • Robust Design: Engineered to withstand harsh conditions, the T5750C-6AQJ-66 maintains its functionality in a variety of environments, ensuring durability and longevity.
  • Compact Size: The small footprint of the chip allows for its integration into space-constrained designs without compromising on performance.
  • Versatile Applications: This product is suitable for a wide range of uses, including but not limited to, consumer electronics, automotive systems, and industrial controls.

Technical Specifications:

Parameter Value
Manufacturer Microchip Technology
Part Number T5750C-6AQJ-66
Category Integrated Circuits (ICs)
Mounting Type Surface Mount
Operating Temperature Specified by Manufacturer

The T5750C-6AQJ-66 from Microchip Technology represents a blend of innovation, quality, and reliability, making it an excellent choice for designers and engineers looking to enhance their electronic products. With its robust feature set and flexible application range, this integrated circuit stands out as a top-tier component in the semiconductor industry.

You May Also Be Interested in

Microchip Technology
RF TX IC ASK/FSK 433MHZ 32VFQFN
Need more? Email Us
Microchip Technology
Transmitter IC for 300MHz to 450MHz operation / IC TX FRACT-N PLL 10TSSOP
Lowest to $14.5523
Microchip Technology
IC TRANSMITTR ASK/FSK UHF 10TSSO
Lowest to $14.0766
Microchip Technology
RF TX IC ISM 315-433MHZ 32VFQFN
Lowest to $4.8972
Silicon Labs
IC TX FSK UNI 868/915MHZ 16TSSOP
Lowest to $5.5365
Microchip Technology
RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us
Maxim Integrated
IC TX 315MHZ/390MHZ ASK 24-TQFN
Lowest to $2.5629
Maxim Integrated
RF Transmitter ASK, BPSK 902MHz ~ 928MHz 20dBm PCB, Surface Mount Antenna 28-WFQFN Exposed Pad
Lowest to $9.3301
Microchip Technology
IC XMITTER UHF 433MHZ 10TSSOP
Lowest to $1.1265

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess