EN
  • EN
  • DE

CC1151IRHBRG4Q1

Part No CC1151IRHBRG4Q1
Manufacturer Texas Instruments
Catalog RF Transmitters
Description RF TX IC FSK 310-348MHZ 32VFQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Transmitters
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Product Status Discontinued
Programmable Not Verified
Frequency 310MHz ~ 348MHz, 387MHz ~ 464MHz, 779MHz ~ 928MHz
Applications ISM, SRD
Modulation or Protocol FSK, GFSK, MSK, ASK, OOK
Data Rate (Max) 250kbps
Power - Output 10dBm
Current - Transmitting 34mA
Data Interface PCB, Surface Mount
Antenna Connector PCB, Surface Mount
Features RSSI Equipped
Voltage - Supply 1.8V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 32-VFQFN Exposed Pad
Supplier Device Package 32-VQFN (5x5)
Base Product Number CC1151
Standard Package 3,000 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN 5A991G
HTSUS 8542.39.0001
Win Source Part Number 576719-CC1151IRHBRG4Q1
Ultra Librarian 3D Model Ultra Librarian CC1151IRHBRG4Q1 CAD Model

Description

The CC1151IRHBRG4Q1 is a sophisticated, high-performance integrated circuit from the renowned manufacturer, Texas Instruments. This component is designed to cater to the advanced requirements of modern wireless communication systems. Its primary application lies in facilitating reliable and efficient data transmission across various frequencies, making it a versatile choice for designers and engineers working in the field of wireless technology.

Key Features

  • High Sensitivity: The device boasts exceptional sensitivity, ensuring that it can pick up even the weakest of signals, which is critical for maintaining robust communication links.
  • Low Power Consumption: Energy efficiency is at the heart of this product. It operates on minimal power, thereby extending the battery life of the portable devices it's integrated into.
  • Programmable Output Power: The output power of the CC1151IRHBRG4Q1 can be programmed to suit various transmission ranges, providing flexibility in the design of wireless systems.
  • Frequency Bands: This device supports multiple frequency bands, making it adaptable to a range of wireless communication standards and protocols.
  • Integrated Analog Front-End: The inclusion of an integrated analog front-end simplifies the design process by reducing the need for external components.

Applications

The CC1151IRHBRG4Q1 finds its applications in a variety of wireless systems, including but not limited to:

  • Automotive wireless communication
  • Industrial monitoring and control
  • Home automation systems
  • Wireless sensor networks
  • Consumer electronics

Quality and Reliability

Texas Instruments is synonymous with quality, and the CC1151IRHBRG4Q1 is no exception. It is manufactured to meet the highest quality standards, ensuring long-term reliability and performance in demanding environments. Additionally, it is designed to comply with automotive industry standards, making it suitable for use in safety-critical applications.

You May Also Be Interested in

Infineon Technologies
IC TX ASK/FSK 868MHZ 10-TSSOP / RF Transmitter ASK/FSK 3.3V 10-Pin TSSOP T/R
Lowest to $2.0723
Maxim Integrated
RF TRANSMITTER 120-235MHZ 48QFN
Lowest to $11.0118
Silicon Labs
IC TX FSK 915MHZ 3.8V 16-TSSOP / RF Transmitter FSK 3.3V 16-Pin TSSOP
Lowest to $14.6893
Infineon Technologies
Lowest to $2.2772
Infineon Technologies
TRANSMITTER ASK/FSK SGL TSSOP10 / RF Transmitter ASK/FSK 2.5V/3.3V Automotive 10-Pin TSSOP T/R
Need more? Email Us
Microchip Technology
RF Transmitter ASK/OOK 5V 8-Pin SOIC N / IC ASK TRANSMITTER UHF 8SOIC
Lowest to $1.7059
Silicon Labs
IC TX 27-960MHZ FSK 3.6V 14SOIC / RF Transmitter FSK/OOK 3.3V 14-Pin SOIC T/R
Lowest to $1.1274
Melexis Technologies NV
IC XMITTER 433MHZ ASK/FSK 10QFN
Lowest to $2.1784
Melexis Technologies NV
IC XMITTER 868/915MHZ 10QFN / 868/915 MHz, FSK/ASK Transmitter
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.4457 $51.6855
36+ $2.8273 $101.7828
55+ $2.7389 $150.6395
76+ $2.6506 $201.4456
98+ $2.5622 $251.0956
131+ $2.2972 $300.9332
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess