Products specifications

Categories RF/IF and RFID
Estimated Pruduction Lead Time 34 Weeks
Features IC RF TxRx + MCU General ISM < 1GHz - 164MHz ~ 192MHz, 274MHz ~ 320MHz, 410MHz ~ 480MHz, 820MHz ~ 960MHz 32-VFQFN Exposed Pad
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 32-VFQFN Exposed Pad
Case / Package 32-VQFN (5x5)
Family Name CC1125
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A991B
HTSUS 8542.39.0001
Other Part Number 296-38891-6, 296-38891-2, CC1125RHBT-ND, 296-38891-1
Quantity per package 250
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 865954-CC1125RHBT
Ultra Librarian 3D Model Ultra Librarian CC1125RHBT CAD Model

Description

The CC1125RHBT is a high-performance, fully integrated RF transceiver designed by Texas Instruments (TI) for use in narrowband systems. It is specifically optimized for low-power and high sensitivity applications, making it an ideal choice for a wide range of industrial and consumer products that require reliable wireless communication.

Key Features

  • Frequency Bands: The CC1125RHBT operates in the sub-1 GHz frequency range, offering excellent penetration and range for various applications.
  • High Sensitivity: With its exceptional receiver sensitivity, this transceiver ensures robust signal reception, which is critical for low-power and long-range communication systems.
  • Low Power Consumption: Designed for battery-powered applications, it features a power-efficient architecture that extends the lifespan of devices.
  • Programmable Data Rate: The device supports a wide range of data rates, providing flexibility for different communication protocols and modulation formats.
  • Integrated Components: It includes an RF front end, frequency synthesizer, and digital modem, which reduce the external component count and simplify design efforts.

Applications

The CC1125RHBT is versatile and can be used in various applications that require reliable and efficient wireless communication. These include:

  • Wireless sensor networks
  • Industrial monitoring and control
  • Smart metering (water, gas, electric)
  • Home and building automation
  • Alarm and security systems

Design Support

Texas Instruments provides comprehensive design support for the CC1125RHBT, including development tools, reference designs, and technical documentation to facilitate rapid development and time-to-market for products utilizing this advanced RF transceiver.

With its combination of performance, integration, and support, the CC1125RHBT from Texas Instruments stands out as a powerful solution for designers looking to implement efficient and reliable wireless communication in their products.

You May Also Be Interested in

Silicon Labs
IC RF TXRX+MCU ISM<1GHZ 40QFN
Lowest to $13.8129
ECAD model for EFR32ZG23A010F512GM40-C
Texas Instruments
IC RF TXRX ISM
Lowest to $7.4787
ECAD model for SN761633RTAR
Nordic Semiconductors
IC RF TxRx + MCU Bluetooth Bluetooth v5.0 2.4GHz 33-UFBGA, WLCSP
Need more? Email Us
ECAD model for NRF52810-CAAA-E-R
Nordic Semiconductors
IC RF TxRx + MCU 802.15.4, Bluetooth Bluetooth v5.3, Thread, Zigbee® 2.4GHz 40-VFQFN Exposed Pad
Lowest to $2.3243
ECAD model for NRF52820-QDAA-D-R
MediaTek Inc
IC RF TxRx + MCU Bluetooth, WiFi 802.11a/b/g/n/ac, Bluetooth v5.x 2.4GHz ~ 5GHz 76-VFQFN Exposed Pad
Lowest to $12.3382
ECAD model for MT7663BSN/B
Silicon Labs
IC RF TXRX CELLULAR 32-VFQFN
Need more? Email Us
ECAD model for SI4200-GM
Texas Instruments
IC RF TXRX+MCU 802.15.4 40VQFN
Need more? Email Us
ECAD model for CC2340R52N0RKPR
Infineon Technologies
IC RF TXRX ISM<1GHZ 40VFQFN
Lowest to $27.0880
ECAD model for TDA7255V
Nordic Semiconductors
IC RF TxRx Only General ISM > 1GHz 2.4GHz 20-VFQFN Exposed Pad
Lowest to $1.5680
ECAD model for NRF24L01P-R

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $33.7710
ECAD model for ICM-42688-P
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.8947 $52.1046
37+ $2.7115 $100.3255
58+ $2.6199 $151.9542
83+ $2.4367 $202.2461
107+ $2.3451 $250.9257
134+ $2.2535 $301.9690
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 28,050 pieces
MOQ: 18 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention