EN
  • EN
  • DE

CC1121RHBR/CC1121RHBT

Part No CC1121RHBR/CC1121RHBT
Manufacturer Texas Instruments
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 987965-CC1121RHBR/CC1121RHBT
Categories OEM Parts(C-E)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CC1121RHBR/CC1121RHBT CAD Model

Description

CC1121RHBR/CC1121RHBT - High-Performance RF Transceiver for Narrowband Systems

The CC1121RHBR and CC1121RHBT are part of Texas Instruments' high-performance RF transceiver family designed for narrowband systems. These devices provide industry-leading performance for low-power wireless applications with a focus on robustness, versatility, and efficiency.

Key Features

  • Frequency Bands: The CC1121 transceivers operate in the sub-1 GHz band, making them ideal for a variety of applications including industrial, scientific, and medical (ISM) bands.
  • High Sensitivity: With a sensitivity of up to -123 dBm, these transceivers ensure reliable communication even in challenging environments.
  • Selectable Data Rate: They support a wide range of data rates from 0.6 kbps to 200 kbps, providing flexibility to optimize for range, power consumption, and data throughput.
  • Low Current Consumption: These devices are optimized for low-power operation, which is critical for battery-powered applications, with a receiver current of only 13.3 mA and a transmitter current of 33 mA at +10 dBm.
  • Programmable Output Power: The output power is programmable up to +14 dBm, allowing users to balance transmission distance with power consumption.
  • Enhanced Robustness: The CC1121 transceivers are designed to perform in the presence of interference, with features like channel filtering and frequency hopping capability.

Applications

These transceivers are well-suited for a range of applications that require reliable data transmission over long distances or in industrial environments, such as:

  • Wireless sensor networks
  • Industrial control and monitoring
  • Building automation
  • Smart grid and metering
  • Wireless alarm and security systems

Package Options

The CC1121RHBR is available in a QFN-32 package, while the CC1121RHBT is offered in a TSSOP-28 package. Both package options provide a compact solution and are designed for easy integration into your design.

Conclusion

With their exceptional performance and versatility, the CC1121RHBR and CC1121RHBT transceivers from Texas Instruments stand out as top choices for designers looking to implement robust and efficient wireless communication in their narrowband applications.

You May Also Be Interested in

Holystone
Need more? Email Us
TDK Corporation
Lowest to $0.0104
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.1987
Sagami
Need more? Email Us
TDK Corporation
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.1188 $56.8316
16+ $6.6616 $106.5856
24+ $6.4535 $154.8840
33+ $6.2453 $206.0949
42+ $6.0371 $253.5582
56+ $5.4126 $303.1056
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 37,100 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess