EN
  • EN
  • DE

CGS2535VX/NOPB

Part No CGS2535VX/NOPB
Manufacturer Texas Instruments
Catalog OEM Parts (C - E)
Description Clock Fanout Buffer 16-OUT 4-IN 1: 4 28-Pin PLCC T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package PLCC
Lead Free Yes
Maximum Operating Temperature 85 °C
Max Supply Voltage 5.25 V
Min Operating Temperature -40 °C
Min Supply Voltage 3 V
Mount Surface Mount
Number of Outputs 16
Number of Pins 28
Packaging Tape and Reel
Propagation Delay 5 ns
Radiation Hardening No
RoHS Compliant
Turn-On Delay Time 5 ns
Win Source Part Number 973214-CGS2535VX/NOPB
Categories OEM Parts(C-E)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CGS2535VX/NOPB CAD Model

Description

Product Overview: CGS2535VX/NOPB by Texas Instruments

The CGS2535VX/NOPB is a high-performance integrated circuit designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This product is tailored for advanced electronic applications requiring robust and reliable performance.

Key Features

  • High Precision: The CGS2535VX/NOPB is built to deliver precise and stable operations, making it ideal for critical applications where accuracy is paramount.
  • Durability: Encased in a durable package, this product is designed to withstand harsh environments and provide a long operational lifespan.
  • Energy Efficiency: With energy-saving technology, the CGS2535VX/NOPB helps in reducing power consumption, making it suitable for battery-powered devices and eco-friendly applications.
  • Integration: The device offers a high level of integration to simplify design and reduce the number of external components required, leading to a more compact and cost-effective solution.

Applications

The versatility of the CGS2535VX/NOPB allows it to be used in a wide range of applications, including but not limited to:

  • Telecommunications
  • Industrial control systems
  • Medical equipment
  • Automotive electronics

Technical Specifications

The CGS2535VX/NOPB boasts an array of impressive technical specifications:

  • Voltage Range: Optimized for specific voltage requirements, ensuring compatibility with various system designs.
  • Temperature Range: Capable of operating over a broad temperature range, guaranteeing performance in extreme conditions.
  • Package: Available in a practical package that eases the implementation process on a wide variety of PCB layouts.

Quality and Reliability

Texas Instruments is committed to delivering high-quality products. The CGS2535VX/NOPB is no exception and has undergone rigorous testing to meet stringent industry standards for quality and reliability. It is also backed by Texas Instruments' support and warranty, providing peace of mind for your critical applications.

Ordering Information

The CGS2535VX/NOPB is available for order through Texas Instruments' distribution network. For more information on purchasing options, bulk orders, and pricing, please visit the Texas Instruments website or contact an authorized distributor.

You May Also Be Interested in

TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.1433
Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us
TDK Corporation
Lowest to $0.0658
TDK Corporation
Ceramic Capacitor, Multilayer, Ceramic, 16V, 10% +Tol, 10% -Tol, X7R, 15% TC, 0.68uF, Surface Mount, 0603
Need more? Email Us
Kemet
Cap Ceramic 0.047uF 16V X7R 10% Pad SMD 0603 125°C
Need more? Email Us
Microchip Technology
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.7536 $52.5504
33+ $3.0799 $101.6367
51+ $2.9837 $152.1687
70+ $2.8874 $202.1180
90+ $2.7912 $251.2080
120+ $2.5024 $300.2880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,500 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess