Products specifications

Categories RF/IF and RFID
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Frequency 402MHz to 470MHz, 804MHz to 940MHz
Applications ISM
Modulation or Protocol ASK, FSK, GFSK, OOK
Data Rate (Max) 153.6 kBaud
Power - Output -20dBm to 10dBm
Current - Transmitting 33.1mA
Data Interface PCB, Surface Mount
Antenna Connector PCB, Surface Mount
Supply Voltage - Operating 2.3 V to 3.6 V
Temperature Range - Operating -40°C to 105°C
Dimension 20-VQFN Exposed Pad
Win Source Part Number 108472-CC1070RGWR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CC1070RGWR CAD Model

Description

CC1070RGWR Transceiver Description

The CC1070RGWR is a highly efficient RF transceiver designed for low-power wireless applications. Ideal for industrial and consumer electronics, this component ensures reliable communication through its robust design and advanced features.

Features and Benefits

  • Low power consumption for extended battery life.
  • High data rate support for fast communication.
  • Integrated frequency synthesizer for precise signal control.
  • Compact design for space-constrained applications.
  • ISO 9001 certification ensures premium quality.

Applications

  • Remote controls
  • Wireless networking
  • Sensor networks
  • Home automation systems
  • Industrial monitoring

The CC1070RGWR is an essential choice for applications requiring efficient and reliable wireless communication.

You May Also Be Interested in

Silicon Labs
RF Transmitter FSK/OOK 3.3V 10-Pin MSOP T/R / IC TX 27-960MHZ FSK 3.6V 10MSOP
Lowest to $1.5680
ECAD model for SI4010-C2-GTR
Silicon Labs
FM Transmitter System 3.3V/5V Automotive 20-Pin QFN EP T/R / IC TX FM RADIO RPS/RDS 20UQFN
Lowest to $73.3083
ECAD model for SI4713-B30-GMR
Maxim Integrated
QUAD-BAND TDD-WCDMA BITS-TO RF R / RF Transmitter Antenna
Lowest to $58.0632
ECAD model for MAX2598ELB+
Microchip Technology
RF TX IC FSK 418/434MHZ 14TSSOP
Need more? Email Us
ECAD model for PIC12F529T48A-I/ST
Maxim Integrated
MAX1472 300MHZ-TO-450MHZ LOW-POW
Lowest to $1.3207
ECAD model for MAX1472AKA
NXP / Nexperia
RF TRANSMITTER UHF 24TSSOP
Lowest to $15.7658
ECAD model for PCF7952XTT/C1CC170
Silicon Labs
RF TX IC FSK 240-930MHZ 20VFQFN
Lowest to $4.6348
ECAD model for SI4031-B1-FM
Microchip Technology
RF Transmitter ASK/FSK 2.5V/3.3V 8-Pin TSSOP / IC TX UHF ASK/FSK 8TSSOP
Lowest to $2.6540
ECAD model for T5754C-6AQJ-66
NXP / Nexperia
IC REMOTE KEYLESS ENTRY 20TSSOP
Need more? Email Us
ECAD model for PCF7961MTT/D1AE13J

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.2788 $64.9516
15+ $7.6134 $114.2010
23+ $7.3754 $169.6342
32+ $7.1375 $228.4000
41+ $6.8996 $282.8836
55+ $6.1859 $340.2245
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,648 pieces
MOQ: 7 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention