The DS1233D-05 from Maxim Integrated is a compact and efficient micro-monitor chip designed to enhance the reliability and safety of microprocessor systems. This innovative component provides a cost-effective solution for system monitoring, with a primary focus on ensuring that the microprocessor powers up and operates correctly.
The DS1233D-05 operates as a power-on reset controller. It automatically ensures that the microprocessor is fully reset during power-up, power-down, and brown-out conditions. The device's reset threshold is factory-trimmed to 4.625V, making it suitable for 5V-powered systems. Its precision voltage monitoring capabilities help to prevent system errors and data corruption caused by unpredictable power supply fluctuations.
With a minimal external component requirement, this micromonitor simplifies design and reduces the overall bill of materials. It is available in a compact 3-pin TO-92 package, making it an ideal choice for space-constrained applications. The DS1233D-05 is characterized for operation over a temperature range of -40°C to +85°C, offering reliable performance in a wide range of environments and applications.
Key features of the DS1233D-05 include:
- Reduces the need for external components
- Automatically resets microprocessor during power-up/down
- Monitors pushbutton for external override
- Accurate 5% or 10% microprocessor power supply monitoring
- Operates in both active-high and active-low reset configurations
- Guaranteed assertion of reset with VCC as low as 1V
The DS1233D-05 is an indispensable component for system designers looking to improve the operational stability of their microprocessor-based systems. Whether used in industrial controls, embedded systems, or consumer electronics, the DS1233D-05 delivers the reliability and performance expected from a leader in integrated circuit technology like Maxim Integrated.