EN
  • EN
  • DE

BUF20800ATDCPRQ1

Part No BUF20800ATDCPRQ1
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Video Amps and Modules
Description IC AMP TFT-LCD 38HTSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Video Amps and Modules
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Product Status Active
Output Type Rail-to-Rail
Number of Circuits 18
Current - Supply 18 mA
Current - Output / Channel 45 mA
Voltage - Supply, Single/Dual (±) 7V ~ 18V
Mounting Type Surface Mount
Package / Case 38-PowerTFSOP (0.173", 4.40mm Width)
Supplier Device Package 38-HTSSOP
Base Product Number BUF20800
Standard Package 2,000 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 573246-BUF20800ATDCPRQ1
Ultra Librarian 3D Model Ultra Librarian BUF20800ATDCPRQ1 CAD Model

Description

Product Overview: BUF20800ATDCPRQ1 from Texas Instruments

The BUF20800ATDCPRQ1 is a sophisticated, high-voltage precision buffer from Texas Instruments designed specifically for automotive and industrial applications. It is a member of TI's extensive range of high-performance analog solutions intended to meet the rigorous demands of automotive systems. This device is particularly suitable for driving heavy capacitive loads with excellent linearity, making it an ideal choice for applications such as automotive display panels, head-up displays, and advanced driver-assistance systems (ADAS).

The BUF20800ATDCPRQ1 operates over a wide supply voltage range, accommodating various system requirements. It features a low offset voltage and low noise performance, which are critical for maintaining signal fidelity in sensitive electronic systems. Its high output current capability ensures that it can drive large capacitive loads without distortion, which is essential for maintaining display quality and system reliability.

Key Features

  • Voltage Range: The device supports a wide range of supply voltages, making it versatile for different automotive applications.
  • Precision Performance: With a low offset voltage, the BUF20800ATDCPRQ1 ensures high-precision signal buffering, crucial for advanced automotive systems.
  • Low Noise: The low noise characteristic of this buffer minimizes interference in signal processing, providing cleaner and more accurate outputs.
  • High Output Current: Its ability to deliver high output current makes it capable of driving heavy loads without compromising performance.
  • Temperature Range: Designed to operate over a broad temperature range, the BUF20800ATDCPRQ1 is suitable for the harsh conditions found in automotive environments.
  • Quality and Reliability: Texas Instruments ensures that this automotive-grade product meets the industry's quality and reliability standards, including AEC-Q100 qualification.

The BUF20800ATDCPRQ1 also integrates various protection features, including over-temperature and short-circuit protection, which safeguard the device and the system it is part of from potential damage. Its robust package design and the ability to withstand automotive-grade temperature ranges further enhance its suitability for use in vehicles.

With its combination of precision, reliability, and flexibility, the BUF20800ATDCPRQ1 from Texas Instruments stands out as a top choice for engineers looking to incorporate a high-quality buffer into their automotive or industrial designs.

You May Also Be Interested in

NXP / Nexperia
IC AMP CATV 7-CATV MODULE
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC VIDEO AMP BIPO 8SSOP / Video Amp 1 Differential 8-SSOP
Lowest to $0.3361
Renesas Electronics America
IC AMP TFT-LCD 24HTSSOP
Need more? Email Us
Skyworks Solutions Inc.
IC AMP CATV 28SSOP / Video Amp 1 CATV 28-SSOP-EP
Lowest to $83.2902
NXP / Nexperia
IC AMP CATV 7-CATV MODULE
Need more? Email Us
ON Semiconductor
IC AMP GENERAL PURPOSE 14SOIC
Need more? Email Us
Texas Instruments
OPERATIONAL AMPLIFIER, 2 FUNC, 1 / Video Amp 2 Voltage Feedback 10-VSSOP
Lowest to $6.9094
Analog Devices Inc.
Video Amp 1 Reconstruction Filter 8-LFCSP-WD (3x3)
Lowest to $3.1721
Renesas Electronics America
IC AMP DRIVER 16QSOP / Video Amp 3 Driver 16-QSOP
Lowest to $9.3844

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.4345 $52.0415
17+ $6.1001 $103.7017
26+ $5.9095 $153.6470
35+ $5.7188 $200.1580
46+ $5.5282 $254.2972
61+ $4.9563 $302.3343
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,200 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess