EN
  • EN
  • DE

MCP4019T-502E/LT

Part No MCP4019T-502E/LT
Manufacturer Microchip Technology
Catalog Data Acquisition - Digital Potentiometers
Description IC DGTL POT 5KOHM 128TAP SC70-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Programmable Not Verified
Taper Linear
Configuration Rheostat
Number of Circuits 1
Number of Taps 128
Resistance (Ohms) 5k
Interface I2C
Memory Type Volatile
Voltage - Supply 1.8V ~ 5.5V
Tolerance ±20%
Temperature Coefficient (Typ) 150ppm/°C
Mounting Type Surface Mount
Supplier Device Package SC-70-5
Case / Package 5-TSSOP, SC-70-5, SOT-353
Temperature Range - Operating -40°C ~ 125°C
Resistance - Wiper (Ohms) (Typ) 155
Package Tape & Reel
Supply and Demand Status Shortage
Win Source Part Number 1533495-MCP4019T-502E/LT
Ultra Librarian 3D Model Ultra Librarian MCP4019T-502E/LT CAD Model

Description

N

You May Also Be Interested in

Renesas Electronics America
IC DIG POT 100K 10-UTQFN
Need more? Email Us
Microchip Technology
IC DGTL POT 50KOHM 257TAP 10MSOP
Need more? Email Us
Renesas Electronics America
IC DGTL POT 10KOHM 128TAP SC70-6
Need more? Email Us
Renesas Electronics America
IC DGT POT 100KOHM 256TAP 24SOIC
Need more? Email Us
Microchip Technology
Digital Potentiometer 50kOhm 256POS Volatile Linear 14-Pin TSSOP Tube / IC POT DGTL 50K 2CH SPI 14-TSSOP
Lowest to $7.2862
Microchip Technology
IC DIG POT 10K SC-70-6
Need more? Email Us
Microchip Technology
Digital Potentiometer 10kOhm 128POS Non-Volatile Linear Automotive 14-Pin TSSOP Tube / IC DGTL POT QUAD 10K 14TSSOP
Need more? Email Us
Microchip Technology
IC DIG POT 100K 20-TSSOP
Need more? Email Us
Renesas Electronics America
IC DIG POT 10K 10-UTQFN
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess