Products specifications

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Part Status Obsolete(EOL)
Output Type Rail-to-Rail
Number of Circuits 6
-3db Bandwidth 1MHz
SR - Slew Rate 1 V/μs
Operating Supply Current 2.5mA
Dual Supply Voltage (±) 4.5 V ~ 16 V
Mounting SMD
Package 20-TSSOP (0.173", 4.40mm Width) Exposed Pad
Manufacturer Package 20-HTSSOP
Win Source Part Number 1155925-BUF07702PWPRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name BUF07702
Introduction Date February 01, 2005
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian BUF07702PWPRG4 CAD Model

Description

The BUF07702PWPRG4 is a high-performance integrated circuit designed and manufactured by Texas Instruments, one of the leading companies in the semiconductor industry. This precision buffer amplifier is ideal for a wide range of applications, including data acquisition systems, medical equipment, and industrial process controls.

Key Features

  • High Output Drive Capability: The BUF07702PWPRG4 can drive heavy loads with ease, making it suitable for driving both high-impedance and low-impedance loads such as A/D converters.
  • Low Distortion: This product offers low harmonic distortion, which is critical for high-fidelity audio applications and precision measurement instruments.
  • Wide Bandwidth: With its wide bandwidth, the BUF07702PWPRG4 ensures fast signal response, which is essential for high-speed signal processing applications.
  • Low Noise: The device exhibits low noise performance, which helps to maintain signal integrity in sensitive electronic systems.
  • Supply Voltage Range: It operates over a broad supply voltage range, providing design flexibility for various system voltages.
  • Thermal and Overcurrent Protection: The BUF07702PWPRG4 includes built-in thermal and overcurrent protection features, enhancing the reliability and longevity of the device.

Applications

The versatility of the BUF07702PWPRG4 makes it an excellent choice for a multitude of applications. It is particularly well-suited for:

  • Professional audio equipment
  • Test and measurement systems
  • Data acquisition solutions
  • Industrial automation and process control
  • Medical instrumentation

Technical Specifications

Parameter Value Package/Case TSSOP-14 Output Current High Distortion Low Bandwidth Wide Noise Low Supply Voltage Range Flexible Protection Features Thermal, Overcurrent

Overall, the BUF07702PWPRG4 from Texas Instruments represents a blend of high performance, reliability, and versatility, making it a go-to choice for professionals seeking a robust buffer amplifier solution.

You May Also Be Interested in

Maxim Integrated
IC AMP MPLEX AMP 16QSOP
Need more? Email Us
ECAD model for MAX4311EEE+
Analog Devices Inc.
IC AMP VIDEO 24SMT
Need more? Email Us
ECAD model for HMC813LC4B
Analog Devices Inc.
SD Video Filter Amplifiers
Lowest to $2.2650
ECAD model for ADA4432-1BCPZ-R7
NJR Corporation/NJRC
Video Amp Single ±8V 8-Pin SSOP T/R
Need more? Email Us
ECAD model for NJM592V8-TE1
RF Micro Devices
IC AMP MODULE 65MHZ SOT115J
Need more? Email Us
ECAD model for R0605250L
Texas Instruments
IC VIDEO BUFFER AMP 8-SOIC
Need more? Email Us
ECAD model for OPA693IDG4
Maxim Integrated
IC AMP GENERAL PURPOSE 8SOIC
Lowest to $0.9384
ECAD model for MAX4030EESA+
Texas Instruments
IC WDBND VIDEO BUFF AMP SOT23-6
Lowest to $2.8160
ECAD model for OPA692ID
Apex Microtechnology
IC PWR AMP VIDEO PWR 80V 5A TO3
Lowest to $810.0655
ECAD model for PA119CE

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $10.4199
ECAD model for SSD1963QL9
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $30.8764
ECAD model for ICM-42688-P
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention