EN
  • EN
  • DE

BQ51222YFPR

Part No BQ51222YFPR
Manufacturer Texas Instruments
Catalog PMIC - Power Management - Specialized
Description IC WIRELESS PWR RCVR 42DSBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features Wireless Power Receiver PMIC 42-DSBGA
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 42-XFBGA, DSBGA
Case / Package 42-DSBGA
Family Name bq51222
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number BQ51222YFPR-ND, 296-48500-6, 296-48500-2, 296-48500-1
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 864538-BQ51222YFPR
Ultra Librarian 3D Model Ultra Librarian BQ51222YFPR CAD Model

Description

The BQ51222YFPR is a state-of-the-art wireless power receiver integrated circuit (IC) designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This advanced receiver IC is specifically tailored for portable applications and is capable of providing an efficient wireless charging solution for a wide range of devices such as smartphones, tablets, wearables, and other battery-powered electronics.

Key Features

  • Wireless Power Consortium (WPC) Qi Compliant: The BQ51222YFPR complies with the WPC Qi standard, ensuring compatibility with a multitude of wireless charging pads and accessories available on the market.
  • Highly Integrated Design: This IC integrates a wireless power receiver and battery charger, minimizing the need for external components and simplifying the design process for product developers.
  • Adjustable Output Voltage: It supports an adjustable output voltage range, which allows for flexibility in charging various battery chemistries and voltages.
  • Efficient Power Transfer: The device is designed for high efficiency, which translates to faster charging times and reduced heat generation during operation.
  • Foreign Object Detection (FOD): Safety is a priority with the BQ51222YFPR, featuring foreign object detection to prevent overheating and damage when metal objects are present in the charging field.

Applications

The versatility of the BQ51222YFPR makes it suitable for a variety of applications, including but not limited to:

  • Smartphones and Tablets
  • Wearable Devices
  • Medical and Healthcare Devices
  • Portable Electronics

Technical Specifications

The BQ51222YFPR operates within a specified input voltage range, supports multiple output voltage configurations, and is available in a compact form factor. Its technical specifications allow for seamless integration into compact devices while maintaining robust performance and reliability.

Conclusion

With its advanced features, compliance with industry standards, and TI's reputation for quality, the BQ51222YFPR is an excellent choice for designers looking to incorporate wireless charging capabilities into their next-generation portable devices. Its integration of a power receiver and battery charger into a single IC makes it a highly efficient component for creating a streamlined, wireless power solution.

You May Also Be Interested in

NXP / Nexperia
IC ACTIVE BRIDGE CTRL SO8
Need more? Email Us
Analog Devices Inc.
IC OVP/OCP PROTECTION CTLR 8DFN / Handheld/Mobile Devices PMIC 8-DFN (2x2)
Lowest to $11.1682
NXP / Nexperia
IC WIRELESS PWR RECEIVER / Wireless Power Receiver PMIC 42-WLCSP (3.56x3.41)
Lowest to $2.7083
Texas Instruments
PMU FOR PROCESSOR / Processor PMIC 169-NFBGA (12x12)
Lowest to $16.8351
NXP / Nexperia
IC BUCK QM 3.3V / 5.0V 32-QFN / Automotive PMIC 32-HVQFN (5x5)
Lowest to $5.9837
NXP / Nexperia
SYSTEM BASIS CHIP DCDC 0.8A VCO / System Basis Chip PMIC 48-HLQFP (7x7)
Need more? Email Us
Texas Instruments
IC PD CTLR USB TYPE-C 24VQFN / USB, Type-C Controller PMIC 24-VQFN (4x4)
Lowest to $2.4495
Analog Devices Inc.
IC THERMO COOLER DRIVER 24LFCSP
Lowest to $9.8687
OSRAM Opto Semiconductors Inc.
IC HEADPHONE NOISE-CANCEL / PMIC
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $3.9438 $51.2694
31+ $3.2359 $100.3129
48+ $3.1348 $150.4704
66+ $3.0337 $200.2242
86+ $2.9326 $252.2036
115+ $2.6292 $302.3580
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 38,000 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess