EN
  • EN
  • DE
  • IT

OZ8024SGN-A3-0-TR

Part No OZ8024SGN-A3-0-TR
Manufacturer O2MICRO
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer O2MICRO
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 833184-OZ8024SGN-A3-0-TR
Ultra Librarian 3D Model Ultra Librarian OZ8024SGN-A3-0-TR CAD Model

Description

The OZ8024SGN-A3-0-TR is a power management integrated circuit (PMIC) from O2Micro, designed to provide a comprehensive power solution for portable devices and embedded systems. It integrates several key functionalities, including battery charging, system power management, and voltage regulation, within a single chip. This PMIC aims to optimize power efficiency, extend battery life, and simplify system design for various applications.

Applications:

  • Smart Phones: Managing power distribution and battery charging for optimal performance and battery life.
  • Tablets: Powering display, processor, and other components while maximizing battery efficiency.
  • Portable Gaming Devices: Providing a stable power supply for high-performance processors and displays.
  • Digital Cameras: Optimizing power consumption during image capture and processing.
  • Portable Media Players: Ensuring efficient battery utilization for extended playback time.

Features:

  • Integrated Battery Charger: Supports Lithium-ion and Lithium-Polymer battery charging.
  • Multiple LDO Regulators: Provides stable voltage rails for different system components.
  • DC-DC Converters: Efficiently converts voltage levels to power various devices.
  • Power Path Management: Allows seamless switching between battery and external power.
  • I2C Interface: Enables flexible configuration and monitoring of power parameters.
  • Over-Voltage Protection (OVP): Protects the system from voltage surges.
  • Over-Current Protection (OCP): Prevents excessive current draw, safeguarding the device.
  • Thermal Shutdown Protection (TSD): Shuts down the device to prevent overheating.

Benefits:

  • Extended Battery Life: Optimized power management algorithms maximize battery usage.
  • Improved System Stability: Stable voltage rails ensure reliable operation of all components.
  • Reduced System Size: High integration minimizes the need for external components.
  • Simplified Design: Comprehensive feature set simplifies power supply design.
  • Enhanced Safety: Integrated protection features safeguard the battery and system from damage.

Additional Details:

The OZ8024SGN-A3-0-TR is designed to operate with a wide range of input voltages and offers configurable output voltage levels to meet the specific requirements of different system components. The I2C interface allows for real-time monitoring and adjustment of power parameters, enabling dynamic power management. The device's integrated protection features, including over-voltage, over-current, and thermal shutdown, ensure robust and reliable operation, even under demanding conditions. Proper heat sinking and PCB layout are essential for maximizing the device's performance and reliability. It is typically surface mounted and requires adherence to manufacturer's soldering guidelines for proper assembly. The datasheet provides detailed information on the electrical characteristics, application circuits, and layout recommendations.

You May Also Be Interested in

Bourns Inc.
KIT POT ROTARY 5K-1M OHM 6PCS
Lowest to $97.1151
842
3M
SCOTCH BOOK TAPE 842, 1.88 IN X
Need more? Email Us
Keystone Electronics
PC TEST POINT LOOP
Need more? Email Us
Staco Energy Products Company
VARIABLE TRANSFORMER 260V 10A
Need more? Email Us
Desco
ESD HANDLER 10-3/4X16X2-1/4
Need more? Email Us
Adafruit Industries LLC
WIRE WRAP THIN PROTOTYPING & REP
Need more? Email Us
Box Partners
5"WX10"L NYLON REINFORCED MAILER
Lowest to $0.1282
B&K Precision
O'SCOPE 60MHZ DUAL TR/DLY SWEEP
Lowest to $1.2959
American Hakko Products, Inc.
HEATER,907/908/913/914/900M/900L
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess