The BQ51050BRHLR is a cutting-edge integrated wireless power receiver solution from Texas Instruments, designed to streamline the process of adding wireless charging capabilities to a wide array of portable devices. This highly efficient, Qi-compliant wireless power receiver is equipped with a built-in Li-ion/Li-polymer battery charge controller, making it an optimal choice for space-constrained, portable applications.
Key Features
- Qi-Compliant: The BQ51050BRHLR adheres to the Wireless Power Consortium's Qi standard, ensuring compatibility with a wide range of wireless charging pads and stations.
- Integrated Battery Charger: It includes a sophisticated battery management system that supports charge rates up to 1 A, with an array of safety features such as temperature monitoring and voltage protection.
- Compact Design: Available in a small 20-pin VQFN package, it is ideally suited for portable devices where space is at a premium.
- Highly Efficient: The device offers a high level of power conversion efficiency, minimizing heat generation and maximizing charge rates.
- Foreign Object Detection: It is capable of detecting foreign objects, ensuring safe and reliable operation by preventing power transfer when metal objects are present on the charging pad.
Applications
The versatility of the BQ51050BRHLR makes it suitable for a variety of applications, including but not limited to:
- Smartphones and Tablets
- Portable Medical Devices
- Wearable Technology
- Handheld Terminals
- Wireless Headsets and Earbuds
Technical Specifications
| Parameter |
Value |
| Input Voltage |
4.5 V to 10 V |
| Output Current (Max) |
1 A |
| Operating Temperature Range |
-40°C to 85°C |
| Package |
20-pin VQFN |
With its comprehensive feature set and adherence to industry standards, the BQ51050BRHLR from Texas Instruments represents a premier solution for designers looking to integrate wireless charging into their next-generation portable devices.