EN
  • EN
  • DE

BQ500101DPCT

Part No BQ500101DPCT
Manufacturer Texas Instruments
Catalog PMIC - Full, Half - Bridge Drivers
Description IC NEXFET SYNC BUCK 8VSON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Applications Synchronous Buck Converters
Load Type Inductive
Technology Power MOSFET
Channel Output Current 10A
Current - Peak Output 15A
Supply Voltage - Operating 4.5 V to 5.5 V
Voltage - Load 24V (Max)
Temperature Range - Operating -40°C to 150°C (TJ)
Features Bootstrap Circuit
Fault Protection Shoot-Through
Mounting SMD (SMT)
Case / Package 8-VSON (4.5x3.5)
Win Source Part Number 1024149-BQ500101DPCT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BQ500101DPCT CAD Model

Description

The BQ500101DPCT is a highly integrated wireless power transmitter controller from the renowned semiconductor manufacturer, Texas Instruments (TI). This cutting-edge component is designed to facilitate the development of Qi-compliant wireless charging solutions for a wide range of applications. The device is built to support the Wireless Power Consortium's (WPC) Qi 1.2 standard, ensuring compatibility with a vast array of Qi-enabled devices.

Key Features

  • Qi 1.2 Support: Complies with the latest WPC Qi 1.2 standard for wireless power transmission, offering broad compatibility with Qi-enabled receivers.
  • Integrated Full-Bridge Driver: Includes a built-in full-bridge power stage to drive the transmitter coil, simplifying the design and reducing external component count.
  • Foreign Object Detection (FOD): Features advanced FOD technology to ensure safety and efficiency by preventing power transfer when metal objects are detected between the transmitter and receiver.
  • Efficient Power Transfer: Optimized for efficient power transfer, reducing energy waste and ensuring devices are charged quickly and safely.
  • Adaptive Power Control: Automatically adjusts power delivery based on the receiver's needs, enhancing the overall charging experience.

Applications

The BQ500101DPCT is ideal for a diverse range of applications where wireless charging is desired. This includes consumer electronics such as smartphones, tablets, and wearables, as well as medical devices, industrial equipment, and furniture with integrated charging capabilities.

Design Support

TI supports designers using the BQ500101DPCT with comprehensive design resources, including application notes, reference designs, and simulation tools. These resources are intended to streamline the development process and assist engineers in quickly bringing their wireless charging products to market.

Quality and Reliability

As with all Texas Instruments products, the BQ500101DPCT is manufactured to the highest quality standards, ensuring reliability and performance in the most demanding applications. TI's commitment to quality ensures that designers can choose the BQ500101DPCT with confidence for their wireless charging solutions.

You May Also Be Interested in

Vishay
50A VRPOWER INTEGRATED POWER ST / Half Bridge Driver Synchronous Buck Converters Power MOSFET PowerPAK® MLP66-40
Lowest to $2.1152
Vishay
40A VRPOWER (DRMOS) INTEGRATED P / Half Bridge Driver Synchronous Buck Converters, Voltage Regulators Power MOSFET PowerPAK® MLP55-31L
Lowest to $0.9729
Texas Instruments
CSD95491Q5MCT / Half Bridge (3) Driver Synchronous Buck Converters Power MOSFET 12-VSON-CLIP (5x6)
Lowest to $1.4150
Rohm Semiconductor
IC LENS DVR PAR 15VCSP / Half Bridge (2) Driver DC Motors, General Purpose Power MOSFET 15-VCSP50L2 (2.1x2.1)
Lowest to $0.8732
NXP / Nexperia
IC SW SERIAL OCTAL 32SOIC / Driver 32-SOIC
Lowest to $32.6415
ON Semiconductor
MODULE IPM INVERTER 3PH SPCM24 / Half Bridge (3) Driver AC Motors IGBT Module
Need more? Email Us
Texas Instruments
PROTOTYPE
Lowest to $3.5711
SANYO Semiconductor (U.S.A) Corporation
3-PHASE INVERTER MOTOR DRIVE IC / Half Bridge (3) Driver AC Motors IGBT
Need more? Email Us
Infineon Technologies
IC HALF BRIDGE DRIVER TSDSO-14 / Half Bridge Driver DC Motors, General Purpose SMART7 PG-TSDSO-14
Lowest to $2.0969

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
26+ $1.9629 $51.0354
63+ $1.6106 $101.4678
97+ $1.5602 $151.3394
133+ $1.5099 $200.8167
172+ $1.4596 $251.0512
230+ $1.3086 $300.9780
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,000 pieces
MOQ: 26 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess