EN
  • EN
  • DE

BQ3285EP

Part No BQ3285EP
Manufacturer Texas Instruments
Catalog Clock/Timing - Real Time Clocks
Description Real-Time Clock RTC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Type Clock/Calendar
Features Alarm, Daylight Savings, Leap Year, NVSRAM, Square Wave Output
Memory Size 242B
Date Format YY-MM-DD-dd
Interface Parallel
Operating Supply Voltage 4.5 V ~ 5.5 V
Voltage - Supply, Battery 2.5 V ~ 4 V
Current - Timekeeping (Maximum) 300μA @ 5V
Operating Temperature Range 0°C ~ 70°C
Mounting Style Through Hole
Package 24-DIP (0.600", 15.24mm)
Manufacturer Package 24-PDIP
Win Source Part Number 1154308-BQ3285EP
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name bq3285
Introduction Date August 01, 2006
ECCN EAR99
Halogen Free Not Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian BQ3285EP CAD Model

Description

Introducing the Texas Instruments BQ3285EP Real-Time Clock

The BQ3285EP is a state-of-the-art real-time clock (RTC) module from Texas Instruments, designed to provide precise time and date information for a wide range of applications. This sophisticated integrated circuit is equipped with a wealth of features that make it an ideal choice for systems that require reliable timekeeping capabilities.

At the heart of the BQ3285EP is a quartz crystal oscillator, which ensures high accuracy and stability. The device can track time with precision, down to seconds, minutes, hours, day of the week, date, month, and year. It also accounts for leap years up to the year 2100, making it future-proof for decades to come.

One of the key features of the BQ3285EP is its battery-backed operation. This means that even in the event of a power failure, the RTC can continue to keep time using a small coin cell battery. This is crucial for maintaining accurate time in systems that cannot afford to lose track of time, such as servers, networking equipment, and other critical infrastructure.

The BQ3285EP also offers an interrupt function with a programmable alarm, allowing designers to set up wake-up calls for their systems at specific times. This feature is particularly useful for scheduling tasks or triggering events without the need for constant CPU intervention.

Interfacing with the BQ3285EP is made easy thanks to its industry-standard I2C bus interface, which allows for simple integration into existing designs. The device also includes a digital trimming feature that enables fine-tuning of the oscillator to compensate for crystal aging and temperature variations, ensuring long-term accuracy.

For enhanced durability and reliability, the BQ3285EP is offered in a robust extended (industrial) temperature range package, making it suitable for use in harsh environments. Whether you're designing a sophisticated telecommunications system, a high-performance computing platform, or any other application that requires precise timekeeping, the BQ3285EP from Texas Instruments is the go-to solution for maintaining accurate time and date functions.

You May Also Be Interested in

Analog Devices Inc.
IC RTC CLK/CALENDAR I2C 8SOIC
Lowest to $4.2202
Microchip Technology
IC RTC CLK/CALENDAR SPI 14TSSOP
Lowest to $5.7552
Microchip Technology
IC RTC CLK/CALENDAR SPI 14TSSOP
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
IC RTC CLK/CALENDAR SER 14SOP
Need more? Email Us
Maxim Integrated
IC RTC CLK/CALENDAR PAR 24SOIC
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
IC RTC CLK/CALENDAR SER 14SOP
Need more? Email Us
Maxim Integrated
IC RTC PHANTOM CHIP PAR 34PCM
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
IC RTC CLK/CALENDAR SER 14SOP
Need more? Email Us
Maxim Integrated
IC RTC CLK/CALENDAR PAR 32EDIP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.6976 $51.6736
26+ $3.8545 $100.2170
41+ $3.7340 $153.0940
56+ $3.6136 $202.3616
72+ $3.4931 $251.5032
96+ $3.1318 $300.6528
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 29,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess