Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Packaging Reel - TR
Type Clock/Calendar
Features Alarm, Leap Year, Square Wave Output, SRAM, Watchdog Timer
Memory Size 7B
Date Format YY-MM-DD-dd
Interface I2C, 2-Wire Serial
Operating Supply Voltage 3 V ~ 5.5 V
Voltage - Supply, Battery 2 V ~ 5.5 V
Current - Timekeeping (Maximum) 10μA @ 5.5V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 16-VQFN Exposed Pad
Manufacturer Package 16-QFN (4x4)
Win Source Part Number 1210583-M41T83SQA6F
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Family Name M41T83
Introduction Date May 08, 2007
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian M41T83SQA6F CAD Model

Description

The M41T83SQA6F is a low-power serial real-time clock (RTC) with a built-in 32.768 kHz oscillator from the renowned semiconductor manufacturer, STMicroelectronics. Designed for high precision and reliability, this RTC provides a comprehensive feature set that makes it ideal for a wide range of applications in consumer, industrial, and telematics.

Key Features

  • Accurate Timekeeping: Integrated crystal oscillator ensures high accuracy timekeeping.
  • Low Power Consumption: Optimized for battery-powered applications, ensuring minimal power drain.
  • Serial Interface: I2C serial interface for easy integration with most microcontrollers.
  • Calendar: Full calendar with century flag that is valid until the year 2099.
  • Alarms: Two programmable time-of-day alarms and one programmable square-wave output.
  • Watchdog Timer: Programmable watchdog timer for system reset in case of failure.
  • Counters: Counters for seconds, minutes, hours, day, date, month, year, and century.
  • Temperature Compensation: On-chip temperature compensation for improved accuracy.

Applications

The versatility of the M41T83SQA6F makes it suitable for various applications including:

  • Embedded Systems
  • Utility Meters
  • POS Terminals
  • Consumer Electronics
  • Industrial Controllers
  • Telematics and Networking Equipment

Additional Information

The M41T83SQA6F comes in an 8-pin SOIC package, making it compact and easy to integrate into system designs. Its built-in crystal means fewer external components are required, simplifying the design and reducing overall system costs. With its robust feature set and STMicroelectronics' commitment to quality, the M41T83SQA6F is a reliable choice for maintaining accurate time in your electronic projects.

For detailed technical specifications, application notes, and support resources, visit the STMicroelectronics official product page.

You May Also Be Interested in

NXP / Nexperia
IC RTC CLK/CALENDAR I2C 10DFN
Lowest to $1.0226
ECAD model for PCF85363ATL/AX
Renesas Electronics America
Real Time Clock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
ECAD model for X1227S8I
STMicroelectronics
5.0V, 64 Kbit (8 Kb x 8) TIMEKEEPER SRAM
Lowest to $49.3347
ECAD model for M48T58Y-70PC1
Diodes Incorporated
IC RTC I2C SER 8SOIC T&R 2.5K / Real Time Clock (RTC) IC Clock/Calendar 56B I²C, 2-Wire Serial 8-SOIC (0.154", 3.90mm Width)
Need more? Email Us
ECAD model for PT7C433833AWEX
Analog Devices Inc.
IC RTC CLK/CALENDAR PAR 24EDIP
Need more? Email Us
ECAD model for DS17887-3IND+
STMicroelectronics
IC RTC CLK/CALENDAR I2C 44-SOP / Real Time Clock (RTC) IC Clock/Calendar 32KB I²C, 2-Wire Serial 44-BSOP (0.337", 8.56mm Width)
Need more? Email Us
ECAD model for M41T256YMT7E
Epson Company
IC RTC CLK/CALENDAR SER 14-SOP / Real Time Clock (RTC) IC Clock/Calendar 4-Wire Serial 14-SOIC (0.209", 5.30mm Width)
Need more? Email Us
ECAD model for RA-4565SA:B3 ROHS
Diodes Incorporated
IC RTC CLK/CALENDAR I2C 8SOIC / Real Time Clock (RTC) IC Clock/Calendar I2C, 2-Wire Serial 8-SOIC (0.154", 3.90mm Width)
Lowest to $41.7535
ECAD model for PT7C4363WE
NXP / Nexperia
0 Timer(s) Real Time Clock PDSO8
Need more? Email Us
ECAD model for PCF8593TD-T

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.0034
ECAD model for BMI088
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.7728 $59.0912
9+ $12.1213 $109.0917
13+ $11.7425 $152.6525
18+ $11.3637 $204.5466
23+ $10.9849 $252.6527
31+ $9.8485 $305.3035
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 19,969 pieces
MOQ: 4 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention