EN
  • EN
  • DE

BQ296202DSGT

Part No BQ296202DSGT
Manufacturer Texas Instruments
Catalog PMIC - Battery Management
Description IC BATT PROTECTION LI-ION 8WSON / Overvoltage Protection Device Li-Ion 2000mA -0.3V to 30V 8-Pin WSON EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Function Battery Protection
Battery Chemistry Lithium-Ion
Number of Cells 2 ~ 4
Fault Protection Over Voltage
Operating Temperature Range -40°C ~ 110°C (TA)
Package 8-WFDFN Exposed Pad
Manufacturer Package 8-WSON (2x2)
Win Source Part Number 770358-BQ296202DSGT
Popularity Medium
Supply and Demand Status Balance
Family Name BQ2962
Introduction Date May 24, 2016
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian BQ296202DSGT CAD Model

Description

Introducing the BQ296202DSGT Battery Protector from Texas Instruments

The BQ296202DSGT is a state-of-the-art battery protection device designed by Texas Instruments (TI), tailored specifically for single-cell lithium-ion or lithium-polymer batteries. This advanced chip is part of TI's extensive portfolio of battery management solutions and is engineered to provide exceptional protection for portable electronics such as smartphones, tablets, and other handheld devices.

Key Features

  • High-Accuracy Monitoring: The BQ296202DSGT offers precise monitoring of overcharge, over-discharge, and overcurrent conditions, ensuring the battery operates within its safe operating area.
  • Dual-Level Protection: It incorporates a two-level protection scheme that reacts to both short-term and persistent fault conditions, enhancing the safety and longevity of the battery.
  • Low Power Consumption: Designed with power efficiency in mind, it has an ultra-low quiescent current that minimizes power drain when the device is in standby mode, thus preserving battery life.
  • Compact Design: The chip is housed in a small 8-pin DSGT package, making it an ideal solution for space-constrained applications.

Performance and Safety

TI's BQ296202DSGT is engineered to deliver robust performance with an emphasis on safety. It integrates voltage and current protection features that automatically disconnect the battery when potentially dangerous thresholds are reached. This proactive approach to battery management not only protects the device but also helps in preventing battery-related incidents.

Easy Integration

Integrating the BQ296202DSGT into your design is straightforward, thanks to its compatibility with a wide range of battery chemistries and the comprehensive technical support offered by Texas Instruments. Designers can take advantage of TI's extensive library of technical documentation, development tools, and reference designs to accelerate time-to-market.

Reliability and Quality

As with all Texas Instruments products, the BQ296202DSGT is manufactured to meet the highest quality and reliability standards. Customers can rely on TI's rigorous testing and quality assurance processes, ensuring that their products are equipped with a battery protection solution that is both durable and dependable.

Whether you are developing the latest consumer electronics or industrial portable devices, the BQ296202DSGT from Texas Instruments provides a compact, high-performance solution for safeguarding your battery-powered applications.

You May Also Be Interested in

Texas Instruments
HIGH-SIDE PROTECTOR FOR SINGLE-C
Lowest to $0.4621
Seiko Epson Corporation
IC BATTERY LEAK PREVENTION SOT89
Need more? Email Us
NXP / Nexperia
MC33774ATP1AE
Lowest to $6.3450
Texas Instruments
HIGH-SIDE PROTECTOR FOR SINGLE-C
Lowest to $0.5185
Maxim Integrated
1 Cell Fuel Gauge with ModelGaug
Need more? Email Us
Analog Devices Inc.
IC BATT MON LI-ION 1-8CELL 28QFN
Lowest to $15.6491
Nordic Semiconductors
PMIC (POWER MANAGEMENT IC) WITH
Lowest to $5.9956
Texas Instruments
IC BATT PROT LI-ION 2-4CEL 8WSON
Need more? Email Us
Nordic Semiconductors
NPM1100 POWER MANAGEMENT IC
Lowest to $2.3326

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8797 $52.7820
140+ $0.7219 $101.0660
215+ $0.6993 $150.3495
300+ $0.6767 $203.0100
385+ $0.6542 $251.8670
515+ $0.5865 $302.0475
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess