EN
  • EN
  • DE

BQ2954SNG4

Part No BQ2954SNG4
Manufacturer Texas Instruments
Catalog PMIC - Battery Chargers
Description IC LITH-ION FAST CHARGER 16-SOIC / Charger IC Lithium Ion 16-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
Mfr Texas Instruments
Package Bulk
Product Status Active
Battery Chemistry Lithium Ion
Current - Charging Constant
Programmable Features Current
Voltage - Supply (Max) 5.5V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SOIC
Base Product Number BQ2954
Standard Package 40 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 864528-BQ2954SNG4
Ultra Librarian 3D Model Ultra Librarian BQ2954SNG4 CAD Model

Description

The BQ2954SNG4 is a sophisticated integrated circuit designed by Texas Instruments, renowned for its precision and reliability in power management solutions. This advanced device is tailored specifically for battery management applications, offering a comprehensive suite of features to ensure the optimal performance and longevity of rechargeable battery packs.

Key Features

  • Advanced Charge Management: The BQ2954SNG4 provides intelligent charge control, capable of handling various battery chemistries, including NiCd, NiMH, and Li-Ion, ensuring a versatile solution for a wide range of applications.
  • High-Efficiency Operation: Designed with energy efficiency in mind, this IC minimizes power loss during operation, contributing to longer battery life and reduced heat generation.
  • Multiple Safety Mechanisms: Safety is a top priority, and this device includes features such as overvoltage, overcurrent, and short-circuit protection to safeguard the battery and the end-user's device.
  • Charge Status Indication: With built-in charge status outputs, it is easy to monitor the charging process and receive notifications upon completion or detection of errors.
  • Compact Design: The BQ2954SNG4 comes in a small-footprint package, making it ideal for portable applications where space is at a premium.

Applications

Given its versatile charge management capabilities, the BQ2954SNG4 is suitable for a variety of applications, including:

  • Portable consumer electronics
  • Battery-powered medical devices
  • Handheld instruments
  • Electric vehicles
  • Uninterruptible power supplies (UPS)

Technical Specifications

The BQ2954SNG4 operates over a wide temperature range and is designed to interface seamlessly with microprocessors and other logic systems. Its precision voltage and current regulation ensure the safe and efficient charging of batteries, while its programmable charge algorithms allow for customization to meet specific application needs.

For detailed technical specifications, datasheets, and support resources, customers are encouraged to visit the Texas Instruments website or contact their support team for further assistance.

You May Also Be Interested in

Maxim Integrated
IC DC/DC CHARGER LI+ 2A 28-TQFN
Lowest to $8.2101
Skyworks Solutions Inc.
IC LI-ION CHARGER 16-DFN
Lowest to $1.8622
Semtech Corporation
IC BATT CHARGER LI-ION 16MLPQ
Lowest to $2.6126
Microchip Technology
IC CONTROLLER LI-ION 4.2V 8DFN
Lowest to $0.8409
Texas Instruments
IC LI-ION CHARGE MGMT 24WQFN
Lowest to $2.9122
Texas Instruments
Fully Integrated Switch-Mode One-Cell Li-Ion Charger with Full USB Compliance and Accessory Power Connection
Need more? Email Us
Texas Instruments
IC LI-ION BATTERY CHARGER 10-SON
Lowest to $2.6996
Texas Instruments
Host-controlled Multi-chemistry Battery Charger with Integrated System Power Selector and AC Over-Power Protection
Need more? Email Us
Texas Instruments
IC PWR MANAGEMENT SYSTEM 20-QFN
Lowest to $1.0350

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
26+ $1.9923 $51.7998
62+ $1.6348 $101.3576
95+ $1.5837 $150.4515
131+ $1.5326 $200.7706
169+ $1.4815 $250.3735
226+ $1.3282 $300.1732
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,320 pieces
MOQ: 26 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess